location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2311B020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999537283
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High gloss finish
  • - Excellent match for Canon Lucia & ChromaLife100+ inks
  • - Real photo look and feel with saturated blacks & lively colours
  • - Superior quality photo printing
Long product name Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets :
The long product name of Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets
More>>>
Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets:
The official description of Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon's Photo Paper Plus Glossy II is the perfect photo paper for superior quality output with a glossy finish. It provides the perfect finish for digital photographs and all your reprints.

Short summary description Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets:
This short summary of the Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets, High-gloss, 260 g/m², A3, 20 sheets, 270 µm, Canon Lucia, ChromaLife100+

Long summary description Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets:
This is an auto-generated long summary of Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets based on the first three specs of the first five spec groups.

Canon PP-201 Glossy II Photo Paper Plus A3 - 20 Sheets. Finish type: High-gloss, Media weight: 260 g/m², Paper size: A3. Paper dimensions: 297 x 420mm

Features
Paper size
A3
Finish type *
High-gloss
Media weight *
260 g/m²
Sheets per pack
20 sheets
Printing media thickness
270 µm
Features
Compatible products
Canon Lucia, ChromaLife100+
Logistics data
Harmonized System (HS) code
37032000
Other features
Paper dimensions
297 x 420mm
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)