- - Storage drive Tape Cartridge Black
- - Ultra 160
- - Data storage type: LTO 2:1
- - Native capacity: 100 GB Compressed capacity: 200 GB
- - Mean time between failures (MTBF): 250000 h
- - 19 W
LTo-1 HH Internal bare drive, black, QSG, warranty card
- High performance for small and medium enterprises.
- Capacity: 100/200 GB (native/compressed).
- Transfer rates of up to 115.2 GB/Hr*.
- Low power consumption: 9 W (sleeping mode) and 18 W (operating mode).
- Patented Smart Gripper technology securely locks the media lead-pin avoiding malfunctions when loading the tape into the drive.
Tandberg's LTO-1 HH brings that enterprise-level performance to small and medium businesses at an affordable entry cost. The LTO-1 HH makes it easy for users to standardize on a tape technology that meets today's data capacity requirements and insures future growth potential. LTO's 6 generation roadmap, with 4 generations available today, makes it a clear choice for budget constrained small to medium businesses.
Turnkey Solution
The Tandberg LTO-1 HH ships with Symantec’s Backup Exec QuickStart software, embedded media management for intelligent diagnostics and tape alerts, and comes with 3 years warranty and support.
Media Compatibility
The Tandberg LTO-1 HH is compatible with industry standard, multi-sourced LTO media. To achieve the best reliability, Tandberg LTO branded and qualified data cartridges are recommended. For more information on media compatibility, click here.
*assumes 2:1 data compression.
Overland-Tandberg LTO-1 HH, Storage drive, Tape Cartridge, Ultra 160, 2:1, LTO, 76 ms
Overland-Tandberg LTO-1 HH. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160. Native capacity: 100 GB, Compressed capacity: 200 GB, Drive device, buffer size: 64 MB. Backup rate compressed performance: 115 GB/h, Backup rate native performance: 57 GB/h, Sustained data transfer rate (compressed): 32 MB/s. Power requirements: 100-240 V, Power consumption (typical): 19 W, Power consumption (standby): 9 W. Size (imperial): 13.3 cm (5.25"), Weight: 1.4 kg