Nokia logo

Nokia E51 5.08 cm (2") 1070 mAh Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23521
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Nokia E51 5.08 cm (2") 1070 mAh Silver:

Nokia E51, 5.08 cm (2"), 240 x 320 pixels, Silver

Long summary description Nokia E51 5.08 cm (2") 1070 mAh Silver:

Nokia E51. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1070 mAh. Product colour: Silver. Weight: 100 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.