location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N82 6.1 cm (2.4") Symbian OS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N82
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002B6H3
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N82 6.1 cm (2.4") Symbian OS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Symbian OS
More>>>
Short summary description Nokia N82 6.1 cm (2.4") Symbian OS Silver:
This short summary of the Nokia N82 6.1 cm (2.4") Symbian OS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N82, 6.1 cm (2.4"), 240 x 320 pixels, Symbian OS, Silver

Long summary description Nokia N82 6.1 cm (2.4") Symbian OS Silver:
This is an auto-generated long summary of Nokia N82 6.1 cm (2.4") Symbian OS Silver based on the first three specs of the first five spec groups.

Nokia N82. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Operating system installed: Symbian OS. Product colour: Silver. Weight: 114 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 13:42:12
Uk has collected 96 expert reviews for Nokia N82 6.1 cm (2.4") Symbian OS Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
igizmo.co.uk
Updated:
2011-08-02 13:42:08
The N82 may not be a looker but it's got a lot to offer mobile users. 5MP camera; illuminated camera buttons; 3.5mm heaphone jack Ugly, cheap looking casing; odd keypad; tinny speakers If the N82 was at a high school prom, it would be the one that ever...
Good 5MP camera; illuminated camera buttons; 3.5mm heaphone jack...
Bad Ugly, cheap looking casing; odd keypad; tinny speakers...
80%
gadgetshow.channel5.com
Updated:
2011-08-02 13:42:08
Nokia N82 is a mobile phone by Nokia. It has a 5 megapixel camera with secondary CIF videocall camera at the front. It measures 112 x 50.2 x 17.3 mm and weighs 114 grams. Some of its features include an organiser, push-to-talk capabilities, 3.5 mm audi...
Good Nokia's laying the smackdown on Sony Ericsson's camera phones with the N82. See, its built-in snapper is brilliant. The top class Xenon flash means you can take convincing indoor shots, while the picture quality is as good as anything we've se...
Bad There are a couple of areas where the N82 could be improved. The first is the size. It's not exactly a size zero. It's not even a size 10. Secondly, there's not much in the way of built-in storage, so if you want to bump the memory to N95 8GB...
Bottom line GPS, N-Gage support, a crisp 2.4-inch screen and a camera to die for make the N82 a smartphone to rival all smarties!Nokia N82 is tagged with Nokia, mobile phone, N-Gage and GPS device. Select a tag (Nokia, for example) to find everything on FiveFWD ab...
100%
shinyshiny.tv
Updated:
2011-08-02 13:42:08
Bless them. The folks over at My Chemical Toilet/Brandish appear to have never seen a reall phone before. What possible other explanation could there be for them getting so excited over this *do that stupid bunny ears with your fingers thing* geotaggin...
0%
gadgetspeak.com
Updated:
2011-08-02 13:42:08
click to enlarge Adopting a chunky candy-bar style, this Nokia N82 3G Smartphone dimensions are 112 x 502 x 17.3mm. It has a silver fascia with a large screen that gives a 38 x 50mm viewing area. The screen can display 16.7 million colours producing...
60%
expertreviews.co.uk
Updated:
2011-08-02 13:42:08
The second of Nokias N-series phones in the group looks similar to the N78, with a numeric keypad and narrow buttons. Look a little closer, however, and youll find that its a little thicker and wider than the N78, and that the buttons are more fi...
60%
techradar.com
Updated:
2011-08-02 13:42:08
If you like your mobiles in classic candybar flavour, Nokia’s N82 could be the smartphone you’ve been waiting for. With a 5-megapixel camera fitted with Carl Zeiss Optics promising top grade cameraphone pictures, integrated A-GPS offering satellite nav...
Good Wi-Fi and 3G HSDPA, A-GPS with supplied sat nav software, 5-megapixel camera, Extensive multimedia functionality, Auto screen rotation technology...
Bad Too Large, Tiny numberpad keys, Feels cheap, No optical zoom, No dedicated music player controls...
Bottom line If you like your mobiles in classic candybar flavour, Nokia’s N82 could be the smartphone you’ve been waiting for. With a 5-megapixel camera fitted with Carl Zeiss Optics promising top grade cameraphone pictures, integrated A-GPS offering sate...
90%
theregister.co.uk
Updated:
2011-08-02 13:42:09
Working on the principle that you shouldn’t judge a book by the cover, anyone serious about getting a high-quality cameraphone should take a long hard look at the N82. Nokias N82: packs the capabilities of the N95 With Wi-Fi and HSDPA 3G connectivit...
Bottom line The N82 may not have the 8GB memory of the latest N95, but it does carry a similarly heavyweight set of features plus Wi-Fi and HSDPA 3G high-speed connectivity options. Its five-megapixel camera produces arguably the best cameraphone pictures yet see...
90%
pocket-lint.com
Updated:
2011-08-02 13:42:09
The N82 is best described as the bastard child of the N95 and not really an improvement on the N81. This is Nokia packaging its current lineup of phones in a different form factor and adding a Xenon flash rather than offering anything new and improved...
Good 5-megapixel camera, GPS, 2GB card in the box, Xenon flash...
Bad Prickly keys, same as the Nokia N95 bar the flash...
Bottom line If you want a Nokia with a 5 megapixel camera you would be better off, in our minds, going for the N95...
0%
letsgomobile.org/en
Updated:
2011-08-02 13:42:09
Nokia N82 mobile phone N okia has introduced a couple of new software additions in the past few months for various Nokia mobile phones. Remember for example the Nokia Ovi Internet browser and the new NGage games. Besides these new software additions, t...
73%
3g.co.uk
Updated:
2011-08-02 13:42:11
Nokia N82 Review by 3G.co.uk 3Gs 30 Second Comment The Nokia N82 has a 5 megapixel camera, 3G HSDPA, and GPS for satellite navigation. Yet, is it possible this high-tech mobile phones finish and looks could become its Achilles heel ? Nokia N82 Re...
0%
T3.com
Updated:
2011-08-02 13:42:11
Nokia clearly doesnt like to mess around. Already in 2007 theyve raised the mobile stakes with the N95, made GPS standard cellular fare with the Navigator and thrown in the 8GB toting N81 for good measure. And now, we have the N82. Laden with more...
Good 5 megapixel camera, TV out, Great looks...
Bad N-Gage still not ready...
Bottom line Great addition to the already stonking N-Series...
100%
pcauthority.com.au
Updated:
2011-11-08 10:18:31
-The pics are the best weve ever seen from a camera phone. Nokias N82 springs to the top of our "phones that will replace your camera" list. Rather than a successor to last year’s N95, one of Nokia’s first smart phone for 2008...
67%
goodgearguide.com.au
Updated:
2011-11-08 10:18:46
Despite the N82s tiny keypad and questionable all-plastic design, it remains a solid handset boasting a long list of features.
Good 5-megapixel camera with Carl Zeiss optics, GPS, HSDPA-capable, Wi-Fi, speedy user interface, TV-out cable...
Bad Small controls and keypad, turn-by-turn navigation costs extra, questionable design The Final Word Despite the N82s tiny keypad and questionable all-plastic design, it remains a solid handset boasting a long list of features.
Bottom line Despite the N82s tiny keypad and questionable all-plastic design, it remains a solid handset boasting a long list of features.
75%
Zdnet.com.au
Updated:
2011-11-08 10:19:43
When details of the N82 were first released we wondered if this could be the camera phone we had been waiting for. Finally, after watching our colleagues in Asia and the UK enjoying this phone, its landed in Australia and weve had a chance to get our...
Good Best camera phone to date, Excellent connectivity includes HSDPA, WiFi and GPS, 3.5mm headphone port, Sideloaded MicroSD card reader and bundled 2GB card...
Bad Ridiculously tiny keypad, Chunky candybar form factor, Poor battery life...
Bottom line The N82s top-line features are offset by less-than-ideal design and poor battery life. We hate to sound like an Australian Idol judge, but while the N82 has all the bells and whistles of other class leading smartphones, it the lacks the X-fact...
77%
knowyourmobile.com
Updated:
2014-03-20 05:05:11
The Nokia N82 is one finely equipped smartphone. The latest candybar handset to emerge from the Nokia Nseries production line also happens to be its most heavily featured classic design so far, sporting a 5-megapixel camera with Carl Zeiss crafted op...
Good GPS, 5 megapixel camera, 3G/HSDPA, WiFi...
Bad Low end finish, Fiddly keypad...
Bottom line A heavyweight Smartphone that lacks the finesse of its predecessors...
70%
stuff.tv
Updated:
2014-03-20 05:05:11
Sony Ericsson’s head must be getting sore, such is the length of time it’s been wearing the King of Camphones crown. Its chief Cyber-shot, the K850i, takes photos with keen detail and accurate colours, but Nokia’s 5MP N82 is here to chal...
Good Solid build. Awesome spec. Impressive camera performance with Xenon flash. Stable Symbian OS...
Bad Not the most compact phone. Design is a tad prosaic...
Bottom line It won’t get the style hounds cooing with delight, but the N82 is a powerful smartie and undoubtedly Nokia’s best ever camphone...
100%
thestar.com.my
Updated:
2016-11-24 12:05:46
The N82 remains as one of the most feature-packed phones in the market with a versatile number of multimedia functions and smartphone capability.
0%
Mobile88.com
Updated:
2016-11-24 12:05:47
A week ago, I received this late build N82 proto for testing. Now that its officially announced, I can finally write this up. The past week has given me adequate time to evaluate this phone pretty thoroughly. So here are my thoughts. In a nutshell, t...
0%
Phones.com
Updated:
2011-08-02 13:42:07
The N82 was a flagship model from the Nokia’s N-series range of multimedia devices. It was released in the fourth quarter of 2007. The phone became extremely popular among the N-Series range of smartphones because it outperforms the N95 8GB slider in s...
Good Compact phone with all multimedia features, Xenon Flash, Good 5.0 megapixel camera, Good battery backup, Worldwide connectivity...
Bad No USB charging, GPS wasn’t fast and not uptothemark, No RDS for FM Radio...
94%
wired.com
Updated:
2011-08-02 13:42:07
Samsung SGH-U900 $400 Soul Just 0.51 inch thick, this 5-MP sliders "magic" nav-pad lives up to its name: The OLED screen changes with every function.Motorola Motozine ZN5 $500 We had high hopes for the Kodak lens, but snaps were jet-plane-noisy. Lov...
Good 3.5mm headphone jack. Sidemounted hard buttons enable rapid phone/camera switching. Integrated Flickr/Vox photo sharing. Quality 640 x 480pixel video (at 30 fps!). Sliding lens cover protects the goods...
Bad TXenon flash can yield spotted snaps. No USB charging. Tiny keypad buttons. Accelerometer is a bit sensitive...
80%
mobilementalism.com
Updated:
2011-08-02 13:42:08
Its hands-on review time again, and this time Ive reviewed the Nokia N82. The N82 is a slim candybar N-Series phone, meaning it comes stacked with goodies. Featuring 5 megapixel camera, GPS, HSDPA, Wi-Fi, and virtually everything the N95 had, all in...
Bottom line Mobile Phones? The latest high end mobile phones Select a handsetHTC Touch DiamondLG KC550 Orsay SilverLG KF750 SecretLG KU990 Viewty PurpleLG KU990 Viewty SilverNokia 3120 ClassicNokia 6220 ClassicNokia 6300Nokia 6300 BlackNokia 6500 Classic BlackN...
0%
Howstuffworks.com
Updated:
2011-08-02 13:42:08
The Nokia N82 has some very high-end multimedia features, including the best thing about this phone, its 5-megapixel camera. Photographs are simply stunning. They have excellent clarity, and photo subjects are rendered crisp and vibrant with an impress...
Good Exceptional photos and video, great music player, stunning LCD...
Bad Lousy design, EDGE network...
Bottom line The Nokia N82 has some very high-end multimedia features, including the best thing about this phone, its 5-megapixel camera. Photographs are simply stunning. They have excellent clarity, and photo subjects are rendered crisp and vibrant with an impres...
80%
tipa.com
Updated:
2011-08-02 13:42:08
The N82 by Nokia is a compact multimedia computer that integrates phone, GPS, web, video and music functions around a 5 megapixel camera with a high-speed, f/2.8 autofocus lens. This Carl Zeiss Tessar focuses from 10cm to infinity and produces sharp p...
0%
phonedog.com
Updated:
2011-08-02 13:42:08
Nokia’s N82 may be the best camera phone on the market right now, but it’s a bulky, complicated, expensive device for geeks and not the average consumer. You want features? N82’s got ‘em and then some. You want a stylish phone that’s fun to use? L...
Good Incredible Camera w/Xenon Flash; Full VGA Video Capture; Excellent Web Browser; WiFi; Extendable Operating System; 3.5mm Headphone Jack...
Bad Cheap-Feeling and Plasticky; Small Keys; Music File Sort Issues; S60 OS Too Complex for Average User; Device is Bulky; Very Expensive...
Bottom line Nokia’s N82 may be the best camera phone on the market right now, but it’s a bulky, complicated, expensive device for geeks and not the average consumer. You want features? N82’s got ‘em and then some. You want a stylish phone t...
80%
Allaboutsymbian.com
Updated:
2011-08-02 13:42:08
Important The first thing you need to have read is probably my initial N82 style over function editorial, written after unboxing the original (silver) N82 and using it for a couple of days only. Its fair to say that I was somewhat underwhelmed. Then...
87%
star-techcentral.com
Updated:
2011-08-02 13:42:08
The N82 remains as one of the most feature-packed phones in the market with a versatile number of multimedia functions and smartphone capability.
0%
Laptopmag.com
Updated:
2011-08-02 13:42:08
A powerful camera phone with built-in GPS that’s good enough to replace your digicam. Just bring money.
Good 5-MP camera with impressive flash, Real GPS receiver, Solid call quality, Long battery life...
Bad Very expensive, No 3G support in the U.S. yet, Only 100MB of on-board memory, Video-calling not supported in U.S.
Bottom line The Nokia N82 isn’t for everyone. Not only does it cost a bundle, but it doesn’t yet offer 3G data support in the U.S. Nevertheless, we highly recommend this premium camera phone for its stellar picture quality, GPS capability, fast surfing ov...
80%
techtree.com
Updated:
2011-08-02 13:42:08
The N82 is the latest in Nokias N-Series range, and the third iteration of a 5MP camera phone from Nokia. The N-Series phones are now challenging each other: there are already two that sport a 5MP camera, and heres a third. The major difference is th...
Good Good 5MP camera with Xenon flash, lightweight, large screen, good battery life, A-GPS Nokia Maps...
Bad Poor alphanumeric keypad, bulky...
Bottom line Loaded to the brim! The only missing connectivity option is infrared, but if you consider that obsolete, youre fine with this phone. The N82 has GPRS and EDGE Class 32 with HSCSD for fast data transfer rates. 3G connectivity is covered with HSPDA 210...
80%
ld2.ciol.com
Updated:
2011-08-02 13:42:08
One of the biggest issues with the Series 60 was its slow interface. Most Nokia phones (barring the mammoth E90 Communicator) skimped on RAM. With the N82, Nokia has finally delivered a device that has got every feature that you could want, and i...
Good Quick User Interface, Xenon flash, GPS, WiFi, Great Display...
Bad Camera cover prone to dust...
100%
Smartdevicecentral.com
Updated:
2011-08-02 13:42:08
Finally, a camera phone that gets the camera part right! Thanks to the Nokia N82s excellent xenon flash, Im genuinely comfortable using it to replace my digital camera, and even my camcorder in a pinch. I know, its crazy, since cell-phone cameras ar...
0%
pcmag.com
Updated:
2011-08-02 13:42:09
Finally, a camera phone that gets the camera part right! Thanks to the Nokia N82s excellent xenon flash, Im genuinely comfortable using it to replace my digital camera, and even my camcorder in a pinch. I know, its crazy, since cell-phone cameras...
Good Best camera and video phone weve seen. Loaded with useful applications. Fast.
Bad No 3G. Text entry is a bit awkward given its numeric-only keyboard.
Bottom line You can finally ditch your digicam: This talented smartphone is also the best camera phone weve ever seen...
80%
slashphone.com
Updated:
2011-08-02 13:42:09
Lastest News in this categoryNokia 6300i Now with WiFi for VoIPNokia today introduced the Nokia 6300i, which offers a fully integrated VoIP (Voice over IP) client combined with a GSM mobile phone. Vodafone Spain Releases Nokia 6120 Classic Internet Ed...
0%
gizmodo.com
Updated:
2011-08-02 13:42:09
Nokia's N82, which is essentially their high end N95 in a candybar body may cost $550, but WirelessInfo found that the slightly high price tag gets you what you paid for. Here's a summary of WiInf had to say. The camera's not as good as the N9...
0%
wirelessinfo.com
Updated:
2011-08-02 13:42:09
The Nokia N82 is the latest do everything handset from the Finnish cell phone giant. Like many of its other high end handsets the N82 isnt available from any U.S. carrier, instead youll have to purchase the phone from an importer or directly from Nok...
Bottom line The Nokia N82 is not an upgrade to any specific device in Nokias lineup. It can be thought of as the Nokia N72 on steroids or the Nokia N95 in a candybar form factor. Either way it will probably represent the sweet spot in Nokias N-Series lineup as...
0%
trustedreviews.com
Updated:
2011-08-02 13:42:09
Nokia brings yet another 5-megapixel cameraphone to the party with the N82. And the camera is not all that's on offer here as this phone is crammed with features. But the N82 is a bit of a chunky beast, and I wonder whether the Nokia design team took the...
70%
tech2.com
Updated:
2011-08-02 13:42:09
The N82 has been making waves ever since it poked its head out from under the developmental stage drawing board. As I said before, I was quite eager to test it. Now I have it – and I’m glad I got the chance. Here’s what I can tell...
Good Great camera, Good music player, GPS works well, No lag in operation...
Bad A bit bulky...
Bottom line The N82 has been making waves ever since it poked its head out from under the developmental stage drawing board. As I said before, I was quite eager to test it. Now I have it – and I’m glad I got the chance. Here’s what I can tell...
90%
phonearena.com
Updated:
2011-08-02 13:42:10
In the middle of November, the new Nokia N82 was announced. Being a 80-series model, it is not among the top-of the-line Nokia phones (90-series), which is logical as its features are very similar to the 9-month old N95. The next high-end model which w...
Good Excellent camera, Fullfeatured Symbian smartphone...
Bad Not attractive design, Battery could be more powerful...
Bottom line Are you looking for a multimedia phone? You've been reading the right review then: the N82 will offer you everything you would expect. Its camera is top-notch, upgrading what the N95 offered with a real, powerful Xenon flash with excellent focus assist...
95%
gsmarena.com
Updated:
2011-08-02 13:42:11
Nokia N82 is considered the next N-series bestseller and, guess what, it has already hit the shelves. Following the sweeping success of Nokia N73, it was a pretty sure bet that a worthy successor wouldn’t take long to appear. As we see it, Nokia N82...
0%
mobilechoiceuk.com
Updated:
2011-08-02 13:42:11
The N82 is a hugely capable phone thats let down by its finish.
Good Even for an N-series, this phone has loads of features, including GPS, a great camera, HSDPA data speeds and N-Gage games.
Bad The phone is no looker, the keys are small and the plastic finish feels cheap.Look and Feel...
Bottom line The N82 is a hugely capable phone thats let down by its finish.
60%
stuff.tv
Updated:
2011-08-02 13:42:11
Sony Ericsson’s head must be getting sore, such is the length of time it’s been wearing the King of Camphones crown. Its chief Cyber-shot, the K850i, takes photos with keen detail and accurate colours, but Nokia’s 5MP N82 is here to chal...
Good Solid build. Awesome spec. Impressive camera performance with Xenon flash. Stable Symbian OS...
Bad Not the most compact phone. Design is a tad prosaic...
Bottom line It won’t get the style hounds cooing with delight, but the N82 is a powerful smartie and undoubtedly Nokia’s best ever camphone...
100%
mobileblah.com
Updated:
2011-08-02 13:42:12
The Nokia N82 is solid bar style 3G Smartphone which oozes appeal & is packed full of high speed technologies for the travelling business user. The N82 is a member of the N series which has been designed by Nokia & includes a number of popular Smartpho...
0%
infosyncworld.com
Updated:
2011-08-02 13:42:12
We get a special look at Nokias newest N-series handset, the N82, with advanced camera features. Would it sway us from the venerable N95? Philip Berne reports from Amsterdam...
0%
mobile-review.com US
Updated:
2011-08-02 13:42:12
The calls the audience this handset is aimed at “Technology/Style Leaders”, which is a target group characteristic of the NSeries in general – the Nokia N73, which was rivaling the Sony Ericsson K800i a while ago, also came in to appeal...
0%
Mobile88.com
Updated:
2011-08-02 13:42:12
A week ago, I received this late build N82 proto for testing. Now that its officially announced, I can finally write this up. The past week has given me adequate time to evaluate this phone pretty thoroughly. So here are my thoughts. In a nutshell, t...
0%
tech-faq.com
Updated:
2011-08-02 13:42:12
One of the truly outstanding features of the new Nokia N82 is the camera feature of the unit. The camera has a whopping five megapixel capability, which compares quite nicely with the one and two pixel units that are found all over the market. The ca...
0%
brighthub.com
Updated:
2011-09-21 02:41:20
The Nokia N82 is a sturdy phone that is firm to handle. With dimensions of 112 x 50.2 x 17.3 millimeters and weighing in at 114 grams, the Nokia N82 feels a little bit bulky and heavy to handle.The Nokia N82 was announced and released in November back...
Bottom line The Nokia N82 is a great phone for serious communication and play alike. With this Nokia phone you get the benefit of the N-gage gaming platform features as well as the benefits of free navigation assistance from Nokia, all on a device packed wi...
60%