HERMA logo

HERMA Jewellery labels A4 49x10 mm white paper matt opaque 1500 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72382
Info modified on:
11 Jan 2024, 18:51:16
Bullet Points HERMA Jewellery labels A4 49x10 mm white paper matt opaque 1500 pcs.:
  • - For pricing rings, clocks, jewellery, glasses and small-diameter objects (e.g. cables)
  • - With non-adhesive middle section: does not stick to the object, just loop it around the object and press the adhesive surfac estogether.
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA Jewellery labels A4 49x10 mm white paper matt opaque 1500 pcs.:

Jewellery labels A4, 49 x 10 mm, white, opaque, with strong adhesion

Short summary description HERMA Jewellery labels A4 49x10 mm white paper matt opaque 1500 pcs.:

HERMA Jewellery labels A4 49x10 mm white paper matt opaque 1500 pcs., White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description HERMA Jewellery labels A4 49x10 mm white paper matt opaque 1500 pcs.:

HERMA Jewellery labels A4 49x10 mm white paper matt opaque 1500 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 4.9 cm, Label height: 1 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 1500 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 60 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.