location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Wall mount for standard size media converters (10pack) network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall mount for standard size media converters (10pack)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-WLMT-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7670351795998 show
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 13:20:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Wall mount for standard size media converters (10pack) network switch component :
The long product name of Allied Telesis Wall mount for standard size media converters (10pack) network switch component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall mount for standard size media converters (10pack)
More>>>
Allied Telesis Wall mount for standard size media converters (10pack) network switch component:
The official description of Allied Telesis Wall mount for standard size media converters (10pack) network switch component as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
The AT-WLMT is a simple metal bracket that
allows the majority of Allied Telesis’ range of
standalone media and converters and rate
(bridging) converters to be wall-mounted.

Mounting Option Requirements
The majority of media converters are used to
convert fiber optic connections to copper. Many
installations require these media converters to
be installed in a 19-inch chassis, using a range of
mounting options including AT-TRAY1,AT-TRAY2
and the AT-MCR12. However, other applications
such as Fiber-To-The-Home (FTTH), etc, require
a small un-obtrusive mounting option that can
be discretely placed on a wall or under a table
top.The AT-WLMT was designed to meet this
demand.

Simple Installation
Each AT-WLMT has two circular holes and two
‘key’ slots on the base.The use of the circular
holes allows two countersunk screws to mount
the bracket on a horizontal surface underneath
a table top, whilst the two key slots allow the
bracket to be easily wall-mounted.

Security
Any media converter or rate (bridging) converter
mounted in an AT-WLMT chassis is held securely
in place by means of a locking screw.This ensures
that the media converter is not easily removed,
thus helping to prevent accidental breakage of
the fiber optic cable connected to the device, and
also theft of the actual unit.

Short summary description Allied Telesis Wall mount for standard size media converters (10pack) network switch component:
This short summary of the Allied Telesis Wall mount for standard size media converters (10pack) network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Wall mount for standard size media converters (10pack), White, 127 mm, 31 mm, 127 mm, 210 g, 48.3 cm (19")

Long summary description Allied Telesis Wall mount for standard size media converters (10pack) network switch component:
This is an auto-generated long summary of Allied Telesis Wall mount for standard size media converters (10pack) network switch component based on the first three specs of the first five spec groups.

Allied Telesis Wall mount for standard size media converters (10pack). Product colour: White. Width: 127 mm, Depth: 31 mm, Height: 127 mm

Features
Product colour
White
Weight & dimensions
Width
127 mm
Depth
31 mm
Weight & dimensions
Height
127 mm
Weight
210 g
Size (imperial)
48.3 cm (19")
Logistics data
Harmonized System (HS) code
85177900
Country Distributor
Nederland 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)