location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DR-2050SP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-2050SP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2099B003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4528472101750
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon DR-2050SP :
The long product name of Canon DR-2050SP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed Document Scanner DR-2050SP
More>>>
Canon DR-2050SP:
The official description of Canon DR-2050SP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DR-2050SP is a compact document scanner that doubles as a powerful presentation aid thanks to its innovative “scan-to-projector” functionality.

Features

-Compact desktop scanning.
-Scan to projector - without the need for a PC.
-Multiple source inputs including mobile phone (Irda).
-Easy, remote control presentations.
-All the scanning capabilities and software of Canon’s DR-2050C.

Further Information

Imagine a space-saving colour scanner that can not only digitise all your documents, but can also instantly display them on a projector during a presentation. That’s the innovative thinking behind Canon’s DR-2050SP: combining reliability, quality, and speedy scanning capabilities with a brilliant, easy way to add value to your presentations.
Connect the DR-2050SP to your projector to open up a new realm of presentation possibilities:

Scanning without a PC
The DR-2050SP connects to your projector without needing a PC, allowing you to instantly display scanned documents, images from a USB memory stick or an infrared-compatible mobile phone.

Bring presentations to life
Imagine being able to share sketches, technical documents, handwritten annotations, or detailed print-outs with colleagues and customers – instantly, professionally and without a PC. The DR-2050SP works with all resolution standards (SXGA, XGA and SVGA), automatically adjusting resolution to achieve the maximum attainable. This means up to 1280 x 1024 pixels (using SXGA) is possible for sharp images that are brought to life when projected.

Additionally, image processing capabilities such as auto-size detection, de-skewing and colour correction ensure you can maximize impact with every presentation.


Easy to use
The DR-2050SP has a built-in memory of 64MB, which allows it to scan up to 40 pages for projection. Alternatively, insert a USB memory stick and the DR-2050SP switches modes, accessing the images held on the stick for projection.

A thumbnail view helps you see all the images ready for projection. Selecting and moving from one to another is easily handled via a remote control, which allows you to also rotate images and fine-tune the brightness.

Connect the DR-2050SP to your PC and look forward to:

Quick, accurate scanning
Connect to your PC and the DR-2050SP works as a compact, powerful desktop scanner. Performance is quick at 20 pages per minute (A4 portrait, simplex, black and white, 200 dpi), with same-speed scanning of all paper sizes up to A4. Double-sided documents are scanned at an impressive 38 pages per minute and, to boost productivity further, the DR-2050SP includes useful features such as 24 bit colour scanning, 600 dpi optimum resolution, scan-to-PDF, and scan-to-email. For further explanation of the powerful scanning capabilities please refer to the DR-2050C.

Short summary description Canon DR-2050SP:
This short summary of the Canon DR-2050SP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DR-2050SP, 700 pages

Long summary description Canon DR-2050SP:
This is an auto-generated long summary of Canon DR-2050SP based on the first three specs of the first five spec groups.

Canon DR-2050SP. Daily duty cycle (max): 700 pages

Performance
Daily duty cycle (max) *
700 pages