location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8Z77-V LE PLUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P8Z77-V LE PLUS show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
  • - PC ATX Intel Z77 Realtek ALC889 7.1 channels
  • - DDR3-SDRAM 4 DIMM Non-ECC Maximum internal memory: 32 GB
  • - SATA II, SATA III
  • - 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, LucidLogix Virtu, Quad-GPU CrossFireX, Quad-GPU SLI Intel HD Graphics 1696
  • - BIOS type: EFI AMI 64 Mbit ACPI version: 2.0a Clear CMOS jumper
  • - Fast Ethernet, Gigabit Ethernet
Long product name ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX :
The long product name of ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P8Z77-V LE, LGA 1155, Intel Z77, 4 x DDR3 2400MHz, Intel HD Graphics, 3 x PCI Express (2-Way/Quad-GPU SLI, 2-Way/3-Way/Quad-GPU CrossFireX, LucidLogix Virtu MVP), 4 x SATA 3.0Gb/s, 3 x SATA 6.0Gb/s, UEFI BIOS, ATX
More>>>
ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX:
The official description of ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-New Digital Power Control for CPU, iGPU and DRAM on Z77.

- Dual Intelligent Processors 3 with SMART DIGI+ Power Control.
- SMART DIGI+ - Get incredible performance increases with TPU and the all-new SMART DIGI+.
- USB 3.0 Boost - Faster USB 3.0 Transmission with UASP.
- USB BIOS Flashback - Simple Plug & Press - Hardware-based BIOS Flashback.
- Quad-GPU SLI and Quad-GPU/3-Way CrossFireX Support!

Short summary description ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX:
This short summary of the ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8Z77-V LE PLUS, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX:
This is an auto-generated long summary of ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX based on the first three specs of the first five spec groups.

ASUS P8Z77-V LE PLUS. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, LucidLogix Virtu, Quad-GPU CrossFireX, Quad-GPU SLI, Maximum graphics card memory: 1696 MB, Graphics card family: Intel. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111F, Networking features: Gigabit LAN

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Maximum number of SMP processors
1
System bus rate
5 GT/s
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
ECC
No
Non-ECC
Yes
Supported memory clock speeds
1333, 1600, 1800, 1866, 2000, 2133, 2200, 2400 MHz
Maximum internal memory *
32 GB
Supported memory module capacities
16GB, 1GB, 2GB, 4GB, 8GB
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1696 MB
Parallel processing technology support *
2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, LucidLogix Virtu, Quad-GPU CrossFireX, Quad-GPU SLI
On-board graphics card
Yes
Graphics card family
Intel
Graphics card
HD Graphics
Maximum resolution
2560 x 1600 pixels
HDCP
Yes
OpenGL version
3.2
DirectX version
11
Discrete graphics support
Yes
Internal I/O
USB 2.0 connectors *
4
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
3
Number of SATA II connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
Chassis intrusion connector
Yes
EPS power connector (8-pin)
Yes
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
6
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
LAN controller
Realtek RTL8111F
Wake-on-LAN ready
Yes
Wi-Fi *
No
Bluetooth
No
Networking features
Gigabit LAN
Features
Motherboard chipset *
Intel Z77
Audio chip
Realtek ALC889
Audio output channels *
7.1 channels
PC health monitoring
CPU, Fan, Temperature
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Cooling type
Passive
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
3
PCI slots
2
PCI Express slots version
3.0
PCI Express configurations
1x4, 1x16, 2x8
BIOS
BIOS type *
EFI AMI
BIOS memory size
64 Mbit
ACPI version
2.0a
Clear CMOS jumper
Yes
Weight & dimensions
Width
305 mm
Depth
244 mm
Packaging content
Cables included
SATA
Drivers included
Yes
Other features
Dual Link DVI
Yes
Controller 2nd interface type
Marvell PCIe SATA 6Gb/s, ASMedia USB 3.0
Controller interface type
Intel Z77
Quick installation guide
Yes
BIOS switch button
Yes
Back-to-BIOS button
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 00:37:40
Uk has collected 5 expert reviews for ASUS P8Z77-V LE PLUS motherboard Intel Z77 LGA 1155 (Socket H2) ATX and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
xbitlabs.com
Updated:
2013-07-24 01:12:13
In our previous mainboard review we took a look at the ASUS P8Z77-V model whose name coincides with the name of the whole series of ASUS mainboards based on the Intel Z77 Express chipset. It is the basic model, the least advanced of the company’s top-e...
Bottom line Like almost every other mainboard from ASUS, the P8Z77-V LE PLUS leaves a good impression overall, yet it was somewhat spoiled by its inability to overclock our CPU to its maximum and, especially, by its high power consumption (especially at overclock...
0%
hitechlegion.com
Updated:
2014-01-30 01:03:20
Really, the main goal in system building is finding the right component at the right price that fits your needs. ASUS has always done a great job at covering this school of thought, offering a wide variety of motherboards at various price points. Currentl...
Good Excellent Performance, 62 Phase PWM, Dual Processor TPU and EPU for One Touch Tuning, Great Expansion Card Flexibility, Lucid Virtu MVP, DDR3 2400MHz (O.C.) Support, USB 3.0 Boost Greatly Increases Speeds, PCIE 3.0 With QuadGPU Support, Good OC Capabiliti...
Bad VRM Runs a Little Hot With Max OC Applied, Only 3 Fan and 1 CPU Fan Header...
Bottom line Whenever a board comes out that is cost conscious, certain items will be eliminated or downgraded from higher end boards, but ASUS took a great approach when they designed the P8Z77-V LE. First, let's start with the fact that the cost cutting measures l...
0%
overclockers.com
Updated:
2014-02-08 01:09:36
Regardless of what one's budget might be for a Z77 platform system build, ASUS surely has an offering that will fit. At last count, there are no less than 20 choices to be had within the ASUS Z77 lineup. Within the Z77 platform, ASUS has done a great job...
Bottom line Versatility is the key when it comes to the P8Z77-V LE PLUS. The board is a good fit for enthusiast level users or those simply wanting to upgrade to a newer platform. The upgrade path is made easy with the inclusion of two PCI slots and the P/S2 combo...
0%
Country Distributor
United Kingdom 1 distributor(s)