HERMA logo

HERMA Labels A4 105x148 mm white extra strong adhesion paper impregnated 400 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26627
Info modified on:
21 Oct 2022, 10:36:06
Long product name HERMA Labels A4 105x148 mm white extra strong adhesion paper impregnated 400 pcs.:

Labels A4 105x148 mm white extra strong adhesion paper impregnated 400 pcs.

Short summary description HERMA Labels A4 105x148 mm white extra strong adhesion paper impregnated 400 pcs.:

HERMA Labels A4 105x148 mm white extra strong adhesion paper impregnated 400 pcs., White, Self-adhesive printer label, A4, Paper, Laser, Permanent

Long summary description HERMA Labels A4 105x148 mm white extra strong adhesion paper impregnated 400 pcs.:

HERMA Labels A4 105x148 mm white extra strong adhesion paper impregnated 400 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Label width: 10.5 cm, Label height: 14.8 cm, Sheet width: 21 cm. Package width: 212 mm, Package depth: 20 mm, Package height: 302 mm. Labels per pack: 400 pc(s), Media sheets per package: 100 sheets, Labels per sheet: 4 pc(s). Country of origin: Germany, Technical features: also for 3,5" disk

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.