POLY logo

POLY S12 Headset Wired Head-band Office/Call center Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104285
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
1 years
Long product name POLY S12 Headset Wired Head-band Office/Call center Grey:

S12 Telephone Headset System, Noise-canceling microphone reduces background noise, Headset can be configured over-the-head or over-the-ear

POLY S12 Headset Wired Head-band Office/Call center Grey:

Plantronics S12 Telephone Headset System offers hands-free convenience and comfort. Includes a 2-in-1 convertible headset for over-the-head stability or over-the-ear convenience, a noise-canceling microphone for superior sound clarity and the Firefly in-use indicator light that lets others know you are on the phone.

Features

- In-use indicator lets others know when you're on the phone
- Noise-canceling microphone reduces background noise
- Headset can be configured over-the-head or over-the-ear

Short summary description POLY S12 Headset Wired Head-band Office/Call center Grey:

POLY S12, Wired, Office/Call center, Headset, Grey

Long summary description POLY S12 Headset Wired Head-band Office/Call center Grey:

POLY S12. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center, Product colour: Grey

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.