location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Fax-L100 fax machine Laser 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax-L100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0574B062
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Fax-L100 fax machine Laser 33.6 Kbit/s :
The long product name of Canon Fax-L100 fax machine Laser 33.6 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fax-L100
More>>>
Canon Fax-L100 fax machine Laser 33.6 Kbit/s:
The official description of Canon Fax-L100 fax machine Laser 33.6 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FAX-L100 is a fast, efficient laser fax offering reliability and ease-of-use. Benefit from rapid and Ultra High Quality transmission, a large fax memory plus a range of convenient features.


Features
- A4 plain paper laser fax
- Fast Super G3 modem, 3sec./page* transmission
- 340-page* fax memory
- Canon's Ultra High Quality technology
- 30-page Automatic Document Feeder
- All-in-One cartridge
- New robust & stylish design

Easy, affordable and fast, high quality faxing

Cutting costs and saving time
This Super G3 fax transmits documents at a fast 3 seconds per page*, so your phone costs are reduced and less time is spent waiting at the machine. Multiple faxes can be received without blocking the line, saving you more time.

Secure faxing at all times
A large 340-page* fax memory safely stores all incoming documents if paper or toner runs out during the evening or a weekend. They can then be printed out when supplies are replenished. Outgoing documents can also be scanned into memory, for sending at 'off-peak' times when phone rates are reduced.

Ultra High Quality faxing
When you're transmitting detailed documents, such as diagrams or photos combined with text, Canon's unique UHQ (Ultra High Quality) technology ensures a perfect finish every time. Half-tone reproduction, in 256 shades of grey, gives extra depth and clarity to images.

Complete convenience
An Automatic Document Feeder allows documents of up to 30 pages to be handled in a single run - without having to split them up first for faxing or copying. The practical 150-page paper capacity is equally time-saving, as the cassette needs to be refilled less often. Plus speed dialling, with 15 one-touch and 100 coded numbers makes calling regular numbers extra easy.

Easily changeable All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your fax is as good as new. There's no mess, no hassles – just continuous high quality output at all times.

Robust and stylish design
Combining reliability with a robust design, the FAX-L100 is compact yet stylish. It fits neatly on any desktop or in the smallest office space.

Short summary description Canon Fax-L100 fax machine Laser 33.6 Kbit/s:
This short summary of the Canon Fax-L100 fax machine Laser 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Fax-L100, Laser, 33.6 Kbit/s, MH, MMR, MR, 12 cpm, 150 sheets, 340 pages

Long summary description Canon Fax-L100 fax machine Laser 33.6 Kbit/s:
This is an auto-generated long summary of Canon Fax-L100 fax machine Laser 33.6 Kbit/s based on the first three specs of the first five spec groups.

Canon Fax-L100. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax coding methods: MH, MMR, MR. Copy speed (black, normal quality, A4): 12 cpm. Standard input capacity: 150 sheets. Fax memory: 340 pages. Dimensions (WxDxH): 400 x 386 x 221 mm, Weight: 9 kg

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MMR, MR
Auto-redialing
Yes
Auto reduction
Yes
Copying
Copy speed (black, normal quality, A4)
12 cpm
Input & output capacity
Standard input capacity
150 sheets
Memory
Fax memory
340 pages
Weight & dimensions
Dimensions (WxDxH)
400 x 386 x 221 mm
Weight
9 kg
Power
Power consumption (typical)
700 W
Power consumption (standby)
9 W
Certificates
Electromagnetic compatibility
Group 3
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
12 ppm
Other features
Power requirements
AC 200-240V, 50-60Hz
Copy resolution (black text)
300 x 300 DPI
Maximum resolution
600 x 600 DPI
Scanning
Image scaling/enlargement range
200%
Media formats
Custom media sizes
A4
Brand Image Product code Product Stock Price from
Canon L100 NON Laser A4 600dpi+Free LS-12PC fax machine 33.6 Kbit/s Canon L100 NON Laser A4 600dpi+Free LS-12PC fax machine 33.6 Kbit/s
(show image)
0574B019+LS-12PC L100 NON Laser A4 600dpi+Free LS-12PC 0.00
(excl. VAT)
0 (incl. VAT)
Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s
(show image)
0688A032 L1000 LASERFAX 3MB 0.00
(excl. VAT)
0 (incl. VAT)