location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF5840dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3920B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999640402
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - A4 30 ppm
  • - Mono copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 19.4 kg
Long product name Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm :
The long product name of Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MF5840dn - 1200 x 600dpi, 30ppm, 30cpm, USB 2.0,10BASE-T/100BASE-TX, 128MB, A4, A5, B5
More>>>
Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm:
The official description of Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed specifically for small workgroups, the i-SENSYS MF5840dn helps you meet the demands of today’s business world. This network ready 3-in-1 multifunctional packs double-sided printing, scanning and copying into a surprisingly compact, easy to use and easy to manage office device.

With a 30ppm output speed and a First Copy Out time of just 8 seconds, prints and copies are delivered the moment you need them. Need to scan or copy a double-sided document, no problem. A 50-sheet Duplex Automatic Document Feeder handles it effortlessly. Also waiting ages for your printer to warm up is a thing of the past. There’s rapid recovery with Quick First-Print technologies, so no waiting for that vital document.

Whether you need prints with sharp text and smooth graphics or copies that capture every detail, the i-SENSYS MF5840dn delivers black and white business documents with outstanding quality.

The Energy Star certified i-SENSYS MF5840dn helps you reduce the impact of printing on the environment and also cuts costs. With a TEC* (Typical Electricity Consumption) rating of just 1.321 KWh/week, you benefit from an energy efficient printing device. Automatic double sided printing as standard helps significantly cut paper usage.

SEND functionality transforms the way you scan documents for distributing, sharing or storing. Scan directly to email, network folder or straight onto a USB key via a handy USB slot. Canon’s compact PDF files, combining the smallest file size with high image quality, are perfect for emailing and sharing.

Canon’s easy to use All-in-One cartridge system provides maintenance free operation with every change, ensuring high quality prints every time. For extra busy workgroups, an optional cassette expands paper supply capacity up to 800 sheets.

PCL5e/6 support ensures that the MF5840dn fits easily into any business environment. The Remote User Interface allows a network administrator to remotely manage settings and monitor status via a web browser. Department ID Management safeguards important settings, prevents unauthorised access to the machine’s functionality and enables strict control of costs.

Short summary description Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm:
This short summary of the Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF5840dn, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF5840dn Laser A4 1200 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF5840dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Time to first copy (black, normal)
8 s
Maximum number of copies
99 copies
Copier resize
50 - 200%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Image formats supported
JPG, TIF
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 5e, PCL 6, UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Paper tray media types *
Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
55 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1200 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
19.4 kg
Other features
Dimensions (WxDxH)
390 x 472 x 431 mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm Canon i-SENSYS MF5880dn Laser A4 1200 x 600 DPI 30 ppm
(show image)
3920B020 MF5880dn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)