location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360p Gen8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
654081-B21
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:42:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U) Intel C600 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - Number of storage drives supported: 8
  • - Hot-swap HDD bays
  • - USB 2.0 ports quantity: 7
Long product name HP ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U) :
The long product name of HP ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant DL360p Gen8 8 SFF Configure-to-order Server
More>>>
Short summary description HP ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U):
This short summary of the HP ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProLiant DL360p Gen8, Intel C600, LGA 2011 (Socket R), Intel, E5-2600, DDR3-SDRAM, 2.5"

Long summary description HP ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U):
This is an auto-generated long summary of HP ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U) based on the first three specs of the first five spec groups.

HP ProLiant DL360p Gen8. Motherboard chipset: Intel C600, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, Storage controller: HP Smart Array P420i. Chassis type: Rack (1U). Width: 434.7 mm, Depth: 698.5 mm, Height: 43.2 mm

Processor
Motherboard chipset *
Intel C600
Processor socket *
LGA 2011 (Socket R)
Processor family
Intel
Number of processors supported *
2
Intel Xeon series
E5-2600
Memory
Number of DIMM slots *
24
Supported memory types *
DDR3-SDRAM
ECC
Yes
Storage
Number of storage drives supported *
8
Hot-swap HDD bays *
Yes
Storage drive sizes supported
2.5"
Storage
Supported storage drive interfaces
Serial Attached SCSI (SAS), Serial ATA
Storage controller
HP Smart Array P420i
RAID levels
0, 1, 1+0, 5, 5+0
Ports & interfaces
USB 2.0 ports quantity *
7
Expansion slots
PCI Express slots version
3.0
PCI Express x8 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Rack (1U)
Weight & dimensions
Width
434.7 mm
Depth
698.5 mm
Height
43.2 mm
Other features
Standard fans
6
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:42:44
Uk has collected 4 expert reviews for HP ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U) and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2013-02-14 05:42:44
The DL360p Gen8 1U rack server delivers support for Intel's E5-2600 Xeons and targets businesses looking for a rack dense package which can handle high demand workloads.The launch of the Gen8 ProLiants represents the culmination of Project Voyager – HP's...
Bottom line The ProLiant DL360p Gen8 is well designed and packs a high-end specification into its compact 1U rack chassis. Storage potential is great as there is plenty of room to grow and HP's new iLO4 controller cannot be beaten when it comes to management and m...
100%
storagereview.com
Updated:
2014-10-17 03:11:33
The HP DL360p Gen8 is a leading 1U server designed to support the needs of both large data centers that require the compute density that this versatile server offers as well as small and medium sized businesses that appreciate and want to leverage the val...
Good Hardened platform, Complete server management suite, Great on-board networking options...
Bad Support contract required for long-term non-critical software/BIOS updates...
Bottom line The HP ProLiant DL360p Gen8 is a high-density compute platform that's a great fit when reliability and cost take precedence over the latest and greatest technology. Even two plus years after initial launch, the DL360p stands out as a hardened enterprise s...
0%