location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant SL230s Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant SL230s Gen8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
650047-B21
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:37:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProLiant SL230s Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U) Intel C600 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 16
  • - Number of storage drives supported: 2
  • - Hot-swap HDD bays
Warranty: 1/1/1 - Serverincludes one year of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HP ProLiant SL230s Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U) :
The long product name of HP ProLiant SL230s Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant SL230s Gen8 1U Left Half Width Tray Configure-to-order Server
More>>>
HP ProLiant SL230s Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U):
The official description of HP ProLiant SL230s Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.




Short summary description HP ProLiant SL230s Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U):
This short summary of the HP ProLiant SL230s Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProLiant SL230s Gen8, Intel C600, LGA 2011 (Socket R), Intel, E5-2600, DDR3-SDRAM, 256 GB

Long summary description HP ProLiant SL230s Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U):
This is an auto-generated long summary of HP ProLiant SL230s Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U) based on the first three specs of the first five spec groups.

HP ProLiant SL230s Gen8. Motherboard chipset: Intel C600, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 256 GB, Maximum UDIMM memory: 128 GB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA. Chassis type: Rack (1U)

Processor
Motherboard chipset *
Intel C600
Processor socket *
LGA 2011 (Socket R)
Processor family
Intel
Number of processors supported *
2
Intel Xeon series
E5-2600
Memory
Number of DIMM slots *
16
Supported memory types *
DDR3-SDRAM
Maximum RDIMM memory
256 GB
Maximum UDIMM memory
128 GB
Memory
ECC
Yes
Storage
Number of storage drives supported *
2
Hot-swap HDD bays *
Yes
Storage drive sizes supported
2.5"
Supported storage drive interfaces
Serial Attached SCSI (SAS), Serial ATA
Design
Chassis type *
Rack (1U)