location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Active 3D glasses PTA517/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active 3D glasses PTA517/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTA517/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581643133
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2023 03:09:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Active 3D glasses PTA517/00 :
The long product name of Philips Active 3D glasses PTA517/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active 3D glasses, Black
More>>>
Philips Active 3D glasses PTA517/00:
The official description of Philips Active 3D glasses PTA517/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3D Max home cinema experience

Full HD 3D for truly immersive viewing
Experience 3D movies, games and sports like never before with these 3D Max glasses. Philips uses the latest Active 3D technology to deliver a truly immersive Full HD 3D viewing experience. Enjoy the ultimate resolution in 3D and be part of the action!

The ultimate home cinema 3D experience
- Active 3D Max technology to deliver a Full HD 3D experience
- Enjoy 3D on Philips 3D Max and Full HD 3D ready TVs
- Unique 3D Max Two Player Full Screen Gaming mode
- High-contrast active 3D glasses for the best 3D experience

Designed around you
- Adjustable nose bridge for best personal comfort
- Flexible and lightweight design for maximum comfort
- Protective pouch to store your glasses safely
- Rechargeable Active 3D glasses
- Long hours of 3D movies with only one battery charge

Short summary description Philips Active 3D glasses PTA517/00:
This short summary of the Philips Active 3D glasses PTA517/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Active 3D glasses PTA517/00, 75 x 88 x 238 mm, 70 g, Black, Plastic

Long summary description Philips Active 3D glasses PTA517/00:
This is an auto-generated long summary of Philips Active 3D glasses PTA517/00 based on the first three specs of the first five spec groups.

Philips Active 3D glasses PTA517/00. Dimensions (WxDxH): 75 x 88 x 238 mm, Weight: 70 g. Product colour: Black. Material: Plastic

Technical details
Compatible products
Philips 3D Max Philips Full HD 3D ready
Weight & dimensions
Dimensions (WxDxH)
75 x 88 x 238 mm
Weight
70 g
Colour
Product colour *
Black
Material
Material
Plastic