location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AiO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM431EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:09:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One workstation
  • - Intel® Xeon® E3 Family E3-1245 3.3 GHz
  • - 68.6 cm (27")
  • - 8 GB DDR3 1600 MHz 2 x 4 GB
  • - DVD Super Multi Card reader integrated
  • - Intel® HD Graphics P3000
  • - Windows 7 Professional 64-bit
Long product name HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional :
The long product name of HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1245 (3.3GHz, 8MB L3), 8GB DDR3, 1TB SATA 7200 rpm, DVD+/-RW, Intel HD Graphics P3000, 802.11 a/g/n, Bluetooth, 2 MP webcam, 4-in-1, 27" WLED IPS (2560 x 1440), Windows 7 Professional 64
More>>>
HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional:
The official description of HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing power without the tower. The new HP Z1 is the world’s first all-in-one workstation featuring a 68,6 cm (27") diagonal display that snaps open to let you swap out parts and make upgrades. No tools required]. Unleash your creativity with accelerated performance, 68,6 cm (27") LED-backlit display that supports over a billion colors, and HP’s world-class reliability. The HP Z1. Advanced design from A to Z.

Features

Featuring Genuine Windows 7 Professional and/or other operating systems

Open the display. Expand your potential.
- Get the simplicity of an all-in-one design, the power of a workstation, and the beauty of a 68,6 cm (27") display. Upgrade or add a hard drive, graphics card, or memory by snapping it open. And enjoy the control of easily swapping out parts on your own.
- With whisper quiet acoustics, you get high-performance with no distraction. Have face-to-face meetings and capture HD-quality video with the built-in HD webcam. Plus take advantage of SRS Premium Sound to give your work the high-quality audio it deserves.

Workstation performance without compromise.
- Get the only all-in-one workstation featuring a 68,6 cm (27") diagonal display with quad-core Intel® Xeon® processors. And stay one step ahead of your imagination.

High performance graphics. Incredible from every angle
- Use professional NVIDIA Quadro graphics for blazing fast rendering and performance, and spend more time being your creative best.
- See your work clearly on a 68,6 (27") diagonal LED-backlit IPS display that supports over a billion colors. With a wide, 178 degree viewing angle and an IPS panel, it’s professional any way you look at it.

Build the machine you want to drive.
- Choose from a variety of storage types, including 7.2K and 10K SATA, SSD, or optional RAID configurations. Always be confident you have the tools to get the job done.
- A professional workstation calls for a variety of I/O choices, including internal and external PCI Express slots, and USB 2.0 and 3.0 for blazing fast speeds.

World-class reliability from HP.
- We design systems to be fundamentally more reliable. Then we rigorously test and optimize components to ensure it. Whether it is graphics cards, memory, or operating systems, you’re able to focus on your projects, not your machine.
- With thoroughly tested and certified hardware and software combinations, you’ll enjoy peace of mind knowing the tools you demand will work when you need them.

Short summary description HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional:
This short summary of the HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 AiO, 68.6 cm (27"), Intel® Xeon® E3 Family, 3.3 GHz, 8 GB, DDR3, Windows 7 Professional

Long summary description HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional:
This is an auto-generated long summary of HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional based on the first three specs of the first five spec groups.

HP Z1 AiO. Product type: All-in-One workstation. Display diagonal: 68.6 cm (27"). Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.3 GHz. Internal memory: 8 GB, Internal memory type: DDR3. On-board graphics card model: Intel® HD Graphics P3000. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional

Display
Display diagonal *
68.6 cm (27")
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 Family
Processor model *
E3-1245
Processor cores
4
Processor threads
8
Processor boost frequency
3.7 GHz
Processor frequency *
3.3 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
95 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
D2
Bus type
DMI
Processor codename
Sandy Bridge
Processor series
Intel Xeon E3-1200
FSB Parity
No
Maximum number of PCI Express lanes
20
Processor code
SR00L
Tcase
72.6 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Internal memory type
DDR3
Maximum internal memory *
32 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Storage
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P3000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1350 MHz
Number of displays supported (on-board graphics)
2
Audio
Audio system
HD Audio
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Design
Country of origin
China
Performance
Product type *
All-in-One workstation
Motherboard chipset
Intel® C206
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Advanced Vector Extensions
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52274
Weight & dimensions
Width (with stand)
660.4 mm
Depth (with stand)
419.1 mm
Height (with stand)
584.2 mm
Weight (with stand)
21.3 kg
Other features
Graphics card family
Intel
Display included
Yes
Networking features
Gigabit Ethernet (10/100/1000)
Number of processors installed
1
Power supply
400 W
Rack mounting
No
Wireless technology
802.11 a/g/n, Bluetooth
Graphics card
HD Graphics P3000
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:42:21
Uk has collected 27 expert reviews for HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-02-14 05:42:20
HP's Z1 is a fully fledged professional workstation PC. Featuring a huge 27in screen and weighing in at over 20kg its monster of an all-in-one PC and when you look at how it's built it's not hard to see why. The level of build quality is on a completel...
Bottom line A truly impressive feat of engineering, the Z1 features professional-grade build and components throughout. Its tilting, hinged design allows for quick, tool-free maintenance and it delivers excellent performance and superb graphics via its 27in IPS di...
90%
trustedreviews.com
Updated:
2013-02-14 05:42:20
People like convenience. It's why laptops are eating away at the desktop market. It's also why we're seeing ever more all-in-one (AIO) PCs, which basically means the computer bits are integrated into a display to make for a simple and clutter-free computi...
Good Gorgeous, colouraccurate, highresolution 27in screen, Fully, easily upgradeable, Flexible specifications, Height adjustable, Superb speakers...
Bad Expensive, No ‘consumer version', Awkward rear connectivity, No touch...
Bottom line The HP Z1 is a beauty of a 27in all-in-one PC. Not only is it meticulously built and the only one of its size and class to offer height adjustment, but it's packed with connectivity and features like an adjustable 1080p webcam. It's also the only AIO that...
80%
techradar.com
Updated:
2013-02-14 05:42:20
Time for a spot of word association. We say workstation, you think big, black monolith. Right? That certainly used to be the drill for powerful systems that were aimed at 'professional content creators', as the ghastly industry jargon goes. Well, that is...
Good Excellent build quality, Easily upgraded, Quality IPS screen...
Bad Lack of performance, No SSD as standard, Price...
70%
alphr.com
Updated:
2013-02-14 05:42:20
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of consumer machines and business desktops below, and precious little innovation. HP's Z1 changes all that, wi...
Bottom line Stupendous design, plenty of power crammed in and a stonking screen make the high price worth paying...
83%
goodgearguide.com.au
Updated:
2013-02-14 05:42:20
The HP Z1 workstation is one of those products that people immediately want when they first see it. It's a 27in all-in-one PC that has two important features: a high-end, workstation-class configuration, and a design that makes it very easy to service...
Bottom line The HP Z1 workstation is about as far from an unappealing old box as it gets. It has a neat, all-in-one design that houses high-end performance parts behind a beautiful, 27in panel and it's very easy to open up the unit to access all those parts. Defin...
80%
pcadvisor.co.uk
Updated:
2013-02-14 05:42:20
And that isn't an exaggeration: This all-in-one workstation PC, the first of its kind, has a gorgeous 27-inch edge-to-edge glass screen, packs desktop-class components, and will set you back a cool £2,805 inc VAT. Our review model sports an Intel Xeon...
Bottom line The HP Z1 Workstation is gorgeous and powerful, but it's definitely not perfect. My biggest issue with the system is that it lacks a touchscreen, a feature that most of its competitors have. The Z1 also has difficult-to-access ports, an inconveniently...
90%
goodgearguide.com.au
Updated:
2013-02-14 05:42:20
The new HP Z1 Workstation is the most attractive, most powerful, and most expensive all-in-one PC I've ever seen. And that isn't an exaggeration: This all-in-one workstation, the first of its kind, has a gorgeous 27-inch edge-to-edge glass screen, pack...
Good Very powerful, Bright and beautiful screen...
Bad Inconvenient port placement, No touchscreen option...
Bottom line The expensive Z1 all-in-one has both brains and beauty, but it also has some issues that are impossible to ignore...
90%
v3.co.uk
Updated:
2013-02-14 05:42:21
HP's Z1 is claimed to be the first workstation configured as an all-in-one system integrated with a 27in display. The design is intended to offer the space-saving advantages of the all-in-one format without compromising too much on the performance and...
Good Space-saving all-in-one design, tool-free easy access to internals, full Nvidia Quadro graphics...
Bad Limited to 2 Sata hard drives, single CPU socket, some I/O ports difficult to access...
Bottom line HP's Z1 is an innovative system design that crams a workstation specification into an all-in-one chassis without making too many compromises on performance and flexibility. Buyers needing top notch performance may prefer a more conventional system, but...
80%
digitalartsonline.co.uk
Updated:
2013-02-15 01:30:03
While the Z1 sits within HP’s Z-series of workstations aimed at CG, VFX and video pros, this all-in-one is more for designers, photographers and illustrators – albeit ones with big budgets. HP has taken Apple’s iMac and upgraded many of its consumer-level...
Good Great for imagebased creatives; 10bit display; fast chip; ECC RAM; easy to upgrade and repai...
Bad Glossy screen; not suitable for most CG or VFX work...
80%
uk.hardware.info
Updated:
2013-03-20 02:23:04
The HP Z1 is a new workstation by HP. It's a completely new design, instead of the traditional chassis plus monitor it's a 27-inch all-in-one with many of the benefits of a desktop system. A workstation is designed to be a true workhorse. It is design...
Bottom line The HP Z1 workstation is a special computer. HP must be of the same opinion, because it's not a computer that's directly aimed at existing users of HP workstations. HP is aiming at a new market of compact yet powerful computers that you can also upgrade...
0%
theregister.co.uk
Updated:
2013-03-31 23:04:10
PC users who secretly covet their cubicle neighbour’s 27in iMac but don’t want to leave the Windows world can begin to feel rather smug these days. HP's Z1 is its take on the all-in-one concept, but has the heart of a workstation. It's a handsome beas...
Bottom line If you are a professional designer that absolutely needs the Quadro GPU but can also spare the space for a tower, then a traditional workstation will provide more power and a desktop class GPU for considerably less money. As far as the user experience...
80%
pcauthority.com.au
Updated:
2013-09-27 12:39:34
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of cheaper and less appealing machines below, and precious little innovation. HP's Z1 changes all that, with o...
83%
hardwarezone.com.sg
Updated:
2013-10-02 01:21:35
In February, HP announced the Z1 , the world's first all-in-one (AIO) workstation that features a 27-inch display and is also easily serviceable, allowing users to swap and upgrades parts.At first glance, comparisons with the Apple iMac and HP's Omni and...
Good Sleek, lovelylooking form factor, Gorgeous 27inch IPS display, Upgradeable, Flexible stand...
Bad Very expensive, No Thunderbolt interface, Quadro cards will only perform if software and drivers are optimized for it...
80%
tweaktown.com
Updated:
2014-03-21 01:25:57
We've got HP's Z1 all-in-one workstation in the lab. It's somewhat unusual for a workstation to be an all-in-one machine, but the Z1 appears to pull it off quite nicely. The machine features a large display that hides all of the rest of the components. g...
Bottom line This HP Z1 is the first all-in-one system I've had the pleasure of reviewing. It's an extremely well-engineered system, but it is pretty heavy. The 27-inch display is quite nice. It's a 2560x1440 IPS panel that provides roughly 75 percent more pixels tha...
91%
crn.com.au
Updated:
2014-03-21 01:25:57
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of cheaper and less appealing machines below, and precious little innovation. HP's Z1 changes all that, with o...
Bottom line A uniquely upgradable design, plenty of power and a great screen make the high price worth paying.
83%
bit.com.au
Updated:
2014-03-27 01:14:02
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of cheaper and less appealing machines below, and precious little innovation. HP's Z1 changes all that, with o...
83%
techradar.com/au/
Updated:
2014-04-13 02:12:56
Time for a spot of word association. We say workstation, you think big, black monolith. Right? That certainly used to be the drill for powerful systems that were aimed at 'professional content creators', as the ghastly industry jargon goes.Well, that is e...
Good Excellent build quality, Easily upgraded, Quality IPS screen...
Bad Lack of performance, No SSD as standard, Price...
70%
tomshardware.co.uk
Updated:
2014-05-22 03:38:14
A while back, HP sent over its first-gen Z1 all-in-one workstation. Although the second-gen version is available with Haswell-based hardware, this model is still for sale thanks to its high-end display. We benchmark that, plus the rest of the platform...
Bottom line The HP Z1 is a unique all-in-one system that, despite its otherwise-limiting form factor, is fast enough to replace a pedestal-based workstation. You could even say that the sleek-looking platform is misleading. Rather than packing mobile-oriented parts t...
0%
au.pcmag.com
Updated:
2019-11-28 15:50:03
The HP Z1 G2 is an all-in-one workstation desktop for those who need professional-grade computing power, but work into a compact space. At $7,707 (as tested), it's the most expensive all-in-one desktop we've reviewed, and only the second all-in-one workst...
Good Brilliant, huge touch screen, Expandable all-in-one chassis, Supports 802,11 a/b/g/n 2,4GHz and 5GHz Wi-Fi, DisplayPort in/out, Solid-state drives (SSDs), Includes articulating hinge and VESA mounts...
Bad Very expensive, Limited expansion...
Bottom line The seriously expensive HP Z1 G2 is an all-in-one workstation desktop that puts massive computing power into a space-saving form factor...
80%
itpro.co.uk
Updated:
2019-11-28 15:50:03
HP's original Z1 is one of the most innovative all-in-one desktops we've seen. Its screen tilts horizontally thanks to a folding stand, and the panel lifts up on hydraulic cylinders to reveal the components beneath. The second generation keeps the same c...
Good Superb, innovative design, High performance levels, Great screen quality, Solid build quality...
Bad Stratospheric price, Heavy and bulky design...
80%
techradar.com
Updated:
2019-11-28 15:50:04
The HP Z1 workstation caused quite a stir when it launched two years ago, since it's the only all-in-one that can be easily upgraded by its owner.The 'Z' in its name applies to all HP's professional workstations, but also to the shape of the hinge in the...
Good Superb all, in, one CPU and GPU performance, High, quality screen, Upgradable internals, Thunderbolt 2 ports...
Bad Extremely bulky, Limited graphics and CPU upgrades, Expensive...
Bottom line Although the first-generation HP Z1 felt like a proof of concept, the HP Z1 G2 is a truly powerful all-in-one. It may not be quite enough to make desktop 3D workstations obsolete, but it undoubtedly has a place in design studios. It goes toe-to-toe with...
90%
techradar.com/au/
Updated:
2019-11-28 15:50:04
The HP Z1 workstation caused quite a stir when it launched two years ago, since it's the only all-in-one that can be easily upgraded by its owner.The 'Z' in its name applies to all HP's professional workstations, but also to the shape of the hinge in the...
Good Superb allinone CPU and GPU performance, Highquality screen, Upgradable internals, Thunderbolt 2 ports...
Bad Extremely bulky, Limited graphics and CPU upgrades, Expensive...
Bottom line Although the first-generation HP Z1 felt like a proof of concept, the HP Z1 G2 is a truly powerful all-in-one. It may not be quite enough to make desktop 3D workstations obsolete, but it undoubtedly has a place in design studios. It goes toe-to-toe with...
90%
techadvisor.co.uk
Updated:
2019-11-28 15:50:04
The HP Z1 G2 is the second version of HP's 27in all-in-one PC workstation. It's aimed at professional design studios, and comes with an nVdia Quadro graphics card, and an Intel Xeon processor with up to 32 GB of ECC system memory. See also : Apple iMac 27...
Bottom line Although you can't upgrade every component inside it, the HP Z1 G2 is undoubtedly the most flexible all-in-one ever made, and for users of CAD and 3D design software, it's one of the most powerful. Although Apple's fully-loaded 27in iMac has faster storag...
90%
digitalartsonline.co.uk
Updated:
2019-11-28 15:50:04
HP's revamped all-in-one workstation is more than an iMac-a-like – but is it better than a desktop? We put one to the test. The HP Z1 G2 is a unique computer. All-in-ones – computers that combine the screen and desktop components into a single slimish un...
Good Powerful. Easier to upgrade that an iMa...
Bad Screen not a match for the iMac or pro displays...
80%
cadalyst.com
Updated:
2013-02-14 05:42:20
The HP Z1 is a desktop workstation that provides familiar capabilities in an unfamiliar package: Its stunning display houses the entire system. Plug in the power cord, insert the USB dongle for the wireless keyboard and mouse, and you are ready to...
0%
pcmag.com
Updated:
2013-02-14 05:42:20
The HP Z1 is in a new category: the all-in-one professional workstation. It's powerful, easy to service, and has a beautiful 27-inch screen. It has ISV certifications, if your business needs to consider that for pitching projects. Even if certificati...
Good Brilliant, huge screen. All in one form factor Workstation. Has 802.11 a/b/g/n 2.4GHz and 5GHz Wi-Fi. DisplayPort in/out port. Expandable all-in-one chassis. SSDs. Articulated hinge. VESA mountable. Blu-ray burner.
Bad Bottom Line, The HP Z1 workstation desktop is in a new category: the all-in-one professional workstation. It's powerful, easy to service, and has a beautiful 27-inch screen. If you know you need a workstation and are space constrained, the Z1 should be at...
Bottom line The HP Z1 workstation desktop is in a new category: the all-in-one professional workstation. It's powerful, easy to service, and has a beautiful 27-inch screen. If you know you need a workstation and are space constrained, the Z1 should be at the top of...
80%
eweek.com
Updated:
2013-02-14 05:42:21
HP Z1 All-In-One Raises Workstation Bar With Feature-Packed Model ( Page 1 of 2 )Hewlett-Packard will define a new category of workstation computers—and garner an eWEEK Labs Analyst Choice award—when it releases the HP Z1 on April 16. The HP Z1 Worksta...
0%
pcworld.com_techhive.com
Updated:
2013-02-14 05:42:21
The new HP Z1 Workstation is the most attractive, most powerful, and most expensive all-in-one PC I've ever seen. And that isn't an exaggeration: This all-in-one workstation, the first of its kind, has a gorgeous 27-inch edge-to-edge glass screen, pack...
Good Very powerful, Bright and beautiful screen...
Bad Inconvenient port placement, No touchscreen option...
Bottom line The expensive Z1 all-in-one has both brains and beauty, but it also has some issues that are impossible to ignore...
90%
pcper.com
Updated:
2013-05-17 14:25:29
While consumers know HP for its substantial market share in the world of desktops and notebooks, perhaps more important to HP's bottom line is the company's server and workstation business. While we all know what servers do there might be some confus...
0%
slashgear.com
Updated:
2013-05-30 01:32:54
This summer HP has brought on a beast of a business machine in the Z1 all-in-one Workstation, complete with an upgradable set of innards and all-in-one style. The display is a massive LED-backlit 27-inch IPS panel at 2560 x 1440 pixel resolution and in...
Bottom line This computer is a fabulous choice for an office in need of massive displays and Windows 7 (or Windows 8 later this year). You’ve got a perfectly solid build, HP has made the entire structure out of high-end components, and you’ll be able to modify th...
0%
tbreak.com
Updated:
2013-05-31 02:58:15
When the HP Z1 was first introduced back in April, it was a step in a new direction for workstation computing. Here indeed was an all-in-one system with workstation-class performance, that certainly brought ‘power without the tower’. But would this sle...
Good Easy to access internal components, spacesaving, great screen quality, quiet performance, GPU acceleration is a big bonus...
Bad Screen can be quite glossy at times, dual HDDs need to be 2.5”...
Bottom line So who is the Z1 really targeted to? The simple answer is anyone who’s looking to buy a workstation who needs some serious performance but doesn’t necessarily have the space for a full-fledged tower unit. The Z1 is certainly a no-brainer for anyone in...
90%
layersmagazine.com
Updated:
2013-06-13 05:24:34
First All-In-One Workstation No oops about it, HP has done it again with the introduction of the Z1 Workstation. The engineering behind the first all-in-one workstation-class computer is nothing short of amazing. Designed specifically for professional...
Good High performance; easy to upgrade...
Bad No touchscreen capability; poor placement of back ports Share & EnjoyShareTweet Author: Ron Duncan...
90%
cadalyst.com
Updated:
2013-06-15 06:27:32
Take a personal tour of the HP Z1 workstation with Curt Moreno. The HP Z1 is the world's first all-in-one workstation with a 27" (diagonal) display that snaps open to let you swap out parts and make upgrades. No tools required. (Sponsored by the HP...
0%
hothardware.com
Updated:
2013-08-16 01:57:29
Mainstream All-In-One PCs have become increasingly more popular in recent years, but AIO workstations remain a rare breed. After all, workstations typically require more horsepower than your average AIO, and IT folks demand better access to a computer’...
Bottom line There’s a lot to like about an all-in-one workstation. AIOs save space and reduce clutter in your work area. They’re also easier to move around – just pick it up and you’re ready to go. But maintaining and upgrading an AIO can be difficult, particularl...
0%
vrworld.com
Updated:
2014-01-03 14:29:27
Ever since we first met HP’s Z1 All-in-one Workstation in late 2012, we knew it would be a game changer for the multimedia workplace. With every enterprise-certified component rated to drive the most demanding software, and touting one of the best lo...
Bottom line HP manufactures powerful workstations designed for all professional workflows. The Z1 encompasses the best middle ground of HP’s entire line into an all-in-one solution, with its powerful hardware options, brilliant display, and a striking design. If H...
0%
tomshardware.com
Updated:
2014-05-22 03:38:14
What comes to mind when you think of an all-in-one desktop or workstation? A low-power CPU? Maybe even a mobile-oriented processor or ARM-based SoC? Integrated graphics, almost certainly. Or maybe a mobile GPU with severely limited upgrade options, at bes...
Bottom line The HP Z1 is a unique all-in-one system that, despite its otherwise-limiting form factor, is fast enough to replace a pedestal-based workstation. You could even say that the sleek-looking platform is misleading. Rather than packing mobile-oriented parts t...
0%
studiodaily.com
Updated:
2014-05-30 02:09:17
There are three constants in life—death, taxes, and oversized workstations. Why are workstations so large? They need breathing space for their powerful components, which could overheat if they aren't cooled properly. As a result, no one had successfully d...
0%
videomaker.com
Updated:
2014-05-30 02:09:17
Spotlight: HP Z1 - Workstation We've been watching this one for a while, and a good thing since it's going to change the layout of lots of video editor's desktops. The Z1 brings the upgradeability of a workstation to the desktop, and an all in one desktop...
0%
videomaker.com
Updated:
2014-06-05 01:53:05
Perks Our Z1 came with CyberLink YouCam, an HD webcam! The ability to take a video of your computer is really handy. The webcam itself is nicely tucked away above the screen, with a tiny light to indicate function and recording. Troubleshooting is cle...
0%
zdnet.com
Updated:
2015-04-29 07:24:29
Apple's all-in-one iMac has a lot to answer for, not least the fact that the PC market is now awash with AIO designs with more than a nod to Cupertino. At first glance, HP's 27in. Z1 Workstation looks a fairly standard example of its type, but closer insp...
Bad By way of comparison, a 2010vintage 12core Apple Mac Pro with a 30in. Dell monitor drew 133.5W when idling and a massive 379.2W running the Cinebench 11.5 CPU test, In use, the Z1 is impressively silent, despite the presence of fans for the CPU (2), GPU a...
Bottom line HP's Z1 Workstation is a well-designed, powerful and upgradable all-in-one PC suitable for a range of professional power users. A range of models are available on HP's website, from entry level to high end, and although not without its flaws, it's well wo...
80%
zdnet.com
Updated:
2015-04-29 07:24:29
HP's new Z1 is a workstation built into a 27in. screen, in a way that IT departments and users will love.For a home PC, an all-in-one PC is an ideal solution; a screen that's big enough for movies — often a touchscreen so you don't have to pull out a keyb...
0%
notebookcheck.net
Updated:
2019-11-28 15:50:03
Compact workplace. HP has had an all-in-one workstation in its portfolio for quite some time. Despite the compact build, its performance, maintainability and flexibility are not to be inferior to conventional desktop stations. We tested just what can be e...
Good casing's stability, build, maintenance and upgrade options, fast card reader and high-speed USB 3.0 ports, type and number of audio jacks, screen quality, system performance, CAD performance, load operating noise, 36 month warranty...
Bad heavy and bulky, idle operating noise, screen settings, rear-sided ports accessibility, DisplayPort 1.1 doesn't support 4K resolution, price...
Bottom line HP's all-in-one Z1 G2 workstation embodies a compact computer concept that makes an attractive-looking and high-performance impression on a tidy workplace. Thanks to the modular design and well-conceived casing design, the user does not have to waive appr...
88%
techworld.com
Updated:
2019-11-28 15:50:03
The HP Z1 G2 is a unique computer. All-in-ones – computers that combine the screen and desktop components into a single slimish unit – are two a penny, with Apple's iMac being the best known. However, while photographers and designers might weigh up the Z...
0%
postperspective.com
Updated:
2019-11-28 15:50:04
In today's broadcast post environments you typically see only a handful of workstations. This is usually because there are only a few vendors that are truly certified to work with products from companies such as Adobe, Avid and Autodesk — ISVs (Independen...
Bottom line I love the HP Z1 G2 All-In-One Workstation. It's easy to take apart, it's fast and it has all the ports I need to crush the most demanding multimedia content, frame sizes, and formats. Running Maxon Cinema 4D, Adobe After Effects, Adobe Premiere and even...
0%
slashgear.com
Updated:
2019-11-28 15:50:04
With the Z1 G2 workstation, HP is hitting a lot of high notes. Highly customizable, intensely powerful, and endlessly useful, the newset HP workstation is a substantial upgrade versus last year's model. With everything tucked neatly behind the screen, thi...
Bottom line Need a monster device that looks as good as it performs? Give the HP Z1 G2 a look. It's not svelte, but it is powerful. The screen is lively and responsive, and we had quite a bit of fun gaming with it. Even with normal use, there was plenty of reason t...
0%
computershopper.com
Updated:
2019-11-28 15:50:04
& Design When we reviewed it in July 2012, the was a brand-new animal: an all-in-one workstation. Nearly two years later, we've yet to see anyone else pack enterprise-grade components inside the consumer all-in-one form factor, but HP has moved on to...
Good Gorgeous display with optional touch support, Easy tool-free access to components, Host of configuration options...
Bad Rear ports are still difficult to reach, Support arm is overly stiff, Huge stand mitigates some of the space-saving appeal of an all-in-one...
Bottom line Still the only one of its kind, the HP Z1 G2 is an all-in-one workstation that boasts smart design and ample configuration options, now including a touch screen and Thunderbolt 2...
80%
pcmag.com
Updated:
2019-11-28 15:50:04
The HP Z1 G2 is an all-in-one workstation desktop for those who need professional-grade computing power, but work into a compact space. At $7,707 (as tested), it's the most expensive all-in-one desktop we've reviewed, and only the second all-in-one workst...
Good Brilliant, huge touch screen. Expandable all-in-one chassis. Supports 802.11 a/b/g/n 2.4GHz and 5GHz Wi-Fi. DisplayPort in/out. Solid-state drives (SSDs). Includes articulating hinge and VESA mounts.
Bad Very expensive. Limited expansion...
Bottom line The seriously expensive HP Z1 G2 is an all-in-one workstation desktop that puts massive computing power into a space-saving form factor...
80%
tomsguide.com
Updated:
2019-11-28 15:50:04
DesignThe 46-pound HP Z1 G2 is an elegant behemoth. The workstation's thick black plastic frame is sandwiched in between its black bezel and sleekly contoured aluminum back panel, which gives way to a large vent near the top of the display.A speaker bar r...
Good Easy-open design for replacing part, Thunderbolt 2.0 port, Fast Intel Xeon performanc, Booming audi, Adobe Photoshop CC included...
Bad Expensiv, Extremely heav, Mushy keyboard...
Bottom line There isn't an all-in-one out there quite like the HP Z1 G2, so you'll have to make sure this device suits your needs before splurging for one. The workstation's radiant 27-inch, 2650 x 1440 touch display and Intel Xeon CPU make it easy to blaze throug...
80%