location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6300 5.08 cm (2") 91 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002C1X9
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6300 5.08 cm (2") 91 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM White
  • - 5.08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - 2 GB
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 860 mAh
Long product name Nokia 6300 5.08 cm (2") 91 g White :
The long product name of Nokia 6300 5.08 cm (2") 91 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6300 White
More>>>
Short summary description Nokia 6300 5.08 cm (2") 91 g White:
This short summary of the Nokia 6300 5.08 cm (2") 91 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6300, Bar, Single SIM, 5.08 cm (2"), 2 MP, 860 mAh, White

Long summary description Nokia 6300 5.08 cm (2") 91 g White:
This is an auto-generated long summary of Nokia 6300 5.08 cm (2") 91 g White based on the first three specs of the first five spec groups.

Nokia 6300. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 348 h. Weight: 91 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 12:09:21
Uk has collected 56 expert reviews for Nokia 6300 5.08 cm (2") 91 g White and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-02 12:09:19
Does simplicity work or are you left wanting more?...
Good Simple and easy to use, uncomplicated, great at just being a phone...
Bad No dedicated music buttons, no flash on camera, no 3G, Series 40 rather than Series 60...
Bottom line The Nokia 6300 is a great phone if you are looking for just a phone...
80%
itreviews.com
Updated:
2011-08-02 12:09:19
simple and elegant candybar phone: Nokia doesnt get it right every time, but when the company hits the spot, it gives every other mobile phone manufacturer a lesson in the correct marriage of form and function. The 6300 is a case...
0%
techradar.com
Updated:
2011-08-02 12:09:20
It seems increasing numbers of mobile users want to get keep it simple. They want a smart looking phone that does the business, but doesnt necessarily have to do absolutely everything. We dont mean basic or old-fashioned - we mean a phone that has th...
Good Slim, stainless steel casing, Execellent colour screen , 2-megapixel camera...
Bad No 3G, No flash for camera, Small internal memory...
Bottom line It seems increasing numbers of mobile users want to get keep it simple. They want a smart looking phone that does the business, but doesnt necessarily have to do absolutely everything. We dont mean basic or old-fashioned - we mean a phone that has th...
80%
3g.co.uk
Updated:
2011-08-02 12:09:20
Nokia 6300 Review See 3Gs best deal on the Nokia 6300 - click hereSolid as a rock ... Click for larger photo Nokia has fashioned some classic handsets in its time and the new 6300 looks like it might just join that elite pantheon of Finnish phones. T...
87%
shinyshiny.tv
Updated:
2011-08-02 12:09:20
Susi examines the Nokia 6300 and reports back for Shiny Shiny (remembering to apologise for her manicure) on this simple, straightforward but fairly limited phone.
0%
goodgearguide.com.au
Updated:
2011-11-08 10:34:27
The 6300 is a stylish handset that offers great value for money. For a handset designed to do the basics, this is without doubt one of the best on the market.
Good Design, value for money, standard mini-USB port, illuminated controls, large display, FM radio and MP3 player...
Bad No USB cable included The Final Word The 6300 is a stylish handset that offers great value for money. For a handset designed to do the basics, this is without doubt one of the best on the market.
Bottom line The 6300 is a stylish handset that offers great value for money. For a handset designed to do the basics, this is without doubt one of the best on the market.
80%
iMobile.com.au
Updated:
2011-11-08 10:34:28
With such a big focus on the latest and greatest technology, it’s often easy to forget about the other consumers who don’t require high-end features in their handset of choice. In my opinion some of the major manufacturers have been a little l...
82%
knowyourmobile.com
Updated:
2014-04-08 09:15:13
Every mid-range business phone Nokia releases is heralded as the model that will finally tempt die-hard 6310 users to enter the colour world, and with long-time 6230i users now also reluctant to give up their trusty old mobiles, theres a gap in Nokia...
Good 2 megapixel camera, Fantastic memory, Brushed metal casing...
Bad No 3G...
Bottom line A slimline candybar that is full featured as well as being good looking...
90%
stuff.tv
Updated:
2014-04-08 09:15:13
It must be galling to rise under another’s shadow; to know that, if you hadn’t been born into the wrong generation, you’d be a star.Like every F1 driver during Schumacher’s reign or golfer since Tiger Woods’ breakthrough the...
Good Slim and stylish. Great battery life. Solidly built...
Bad Not as feature-packed as some rivals. Fiddly D-pad...
Bottom line A slimline Nokia stamped with class and quality. Simple, perhaps, but elegant and fuss-free...
100%
cgena.com
Updated:
2016-11-27 01:48:59
Simplicity is beauty... Message menu has not gone any modifications; it is organized as it was. However, 6300 receives and sends multimedia messages, sound messages via MMS, instant messages straight to display, and emails. Message type is selected bef...
0%
Mobile88.com
Updated:
2016-11-27 01:48:59
By attempting to do too much however, these phones often fail at the very basics of what they are originally intended for ¡V offering seamless and straightforward means for making calls and text messaging.
0%
thestar.com.my
Updated:
2016-11-27 01:48:59
Doing the job with less frills By CHRISTY LEE S.W. In the very competitive mobile phone industry, some manufacturers try to stand out by packing in as many features as they can into the smallest form factors they can muster. By attempting to do too m...
Good Slim and sleek design; easy to use; great keypad...
Bad Camera and speakers could be better; paltry amount of memory.
Bottom line If you are someone who basically needs a mobile phone to make calls and do not need (or want to pay for) all the bells and whistles that come with many of the phones today, the Nokia 6300 was made for you. It looks good and is generally very easy to us...
0%
cgena.com
Updated:
2011-08-02 12:09:19
Simplicity is beauty... Message menu has not gone any modifications; it is organized as it was. However, 6300 receives and sends multimedia messages, sound messages via MMS, instant messages straight to display, and emails. Message type is selected bef...
0%
mobilechoiceuk.com
Updated:
2011-08-02 12:09:19
The 6300 is a stone-cold classic from Nokia. top deals for this phone Handset cost: FREE 18 month contract, 10 Months FreeTariff: O2Supplier: Dial-A-Phone Buy now | Handset cost: FREE 12 month contract, 8 Months ½ Price by redemption, Gift rew...
Good It is incredibly well built, while the trim profile means it is great to handle and use.
Bad We are finding it hard to spot a real weakness with the 6300.
Bottom line The 6300 is a stone-cold classic from Nokia.
0%
pcmag.com
Updated:
2011-08-02 12:09:19
Nokia is known mainly for its high-end smartphones and inexpensive flip models in the U.S., but the new Nokia 6300 is set to change that. This unlocked phone is just what it appears to be—a high-quality, beautifully constructed, featherweight handse...
Good Slim and stylish design. Very bright screen. Lightweight. Excellent keypad.
Bad So-so camera. Weak battery life. No 3G support. Lacks e-mail client.
Bottom line The 6300, an unlocked candy-bar phone from Nokia, is an appealing, minimalist option that exudes quality. Still, its short battery life and its lack of an e-mail client may be off-putting to some...
80%
slashphone.com
Updated:
2011-08-02 12:09:19
Lastest News in this categoryNokias latest 6210, 6220, N78, and N96 Hands-OnVincent finally made it over to the Nokia booth and has some hands on shots of all that new Nokia stuff they announced the other day. He was even k... New Nokia 6210 Navigato...
0%
stuff.tv
Updated:
2011-08-02 12:09:19
It must be galling to rise under another’s shadow; to know that, if you hadn’t been born into the wrong generation, you’d be a star.Like every F1 driver during Schumacher’s reign or golfer since Tiger Woods’ breakthrough the...
Good Slim and stylish. Great battery life. Solidly built...
Bad Not as feature-packed as some rivals. Fiddly D-pad...
Bottom line A slimline Nokia stamped with class and quality. Simple, perhaps, but elegant and fuss-free...
100%
about.com
Updated:
2011-08-02 12:09:19
As I write these lines, I have been using the Nokia 6300 for close to a week with little hatered towards it: The Nokia 6300 achieves the rare prowess of being small, affordable yet, well-done enough that it has practically no annoyances. Sound quality...
Good Featurerich, lightweight and thin, Good picture quality, good camera options and navigation, Surprisingly good keypad for the size...
Bad Some keys could have been more easy to press, MicroSD slot requires removal of the back cover...
Bottom line The slim Nokia 6300 offers a surprising mix of good features, performance and style that should appeal to everybody. A sound choice...
100%
mobileburn.com
Updated:
2011-08-02 12:09:19
Nokia is finally starting to take notice of the growing slim handset market, and the 13.1mm stainless steel clad 6300 does not disappoint. Come along with us as Jin tests out this simple yet attractive device.
Good Good design, solidly built stainless steel body...
Bad Nonautofocus camera, poor loudspeaker...
Bottom line Our review unit is from Malaysia and is running on firmware V04.20, 05-12-06, RM-217.The Nokia 6300 offers many features for a slim handset, and should be on the shortlist of potential phones for buyers looking for this type of device. Even with the cr...
95%
nokia-review.com
Updated:
2011-08-02 12:09:19
Nokia 6300 has been designed quite stylishly, and comes in very attractive stainless steel housing. It has a glossy black rim around the screen and at the back, which highlights the camera feature lens. It has a large 2 inch screen, providing up to 16...
0%
techtree.com
Updated:
2011-08-02 12:09:20
Nokia has tried to redefine its class introducing their slim and stylish, 6300. It emerges from the 6230/6230i phones, which are still favorites in the market. Nokia did try to give users the much needed upgrade to 6230i with the launch of the 6233, bu...
Good 16M color QVGA screen, Series 40 3rd Edition, Bluetooth 2.0 A2DP, EDGE, FM Tuner.
Bad Poor Battery Life, Poor Camera, Flat Volume Control, Attracts fingerprints.
Bottom line The Interface of the 6300 is has the latest edition of Series 40 UI. It is smooth and browsing through menus is a breeze. The phone has an internal memory of 7.8 MB and a microSD expansion slot which can accept capacity up to 2 GB. The package contain...
70%
trustedreviews.com
Updated:
2011-08-02 12:09:20
I see lots of mobile phones but it isn't often that I come across one which not only looks great but manages to deliver too. In fact I was a bit sad to let Nokia's 6300 go. Why is this? The 6300 isn't the cleverest mobile on the block: there are plenty o...
90%
Mobile88.com
Updated:
2011-08-02 12:09:20
By attempting to do too much however, these phones often fail at the very basics of what they are originally intended for ¡V offering seamless and straightforward means for making calls and text messaging.
0%
star-techcentral.com
Updated:
2011-08-02 12:09:20
Doing the job with less frills By CHRISTY LEE S.W. In the very competitive mobile phone industry, some manufacturers try to stand out by packing in as many features as they can into the smallest form factors they can muster. By attempting to do too m...
Good Slim and sleek design; easy to use; great keypad...
Bad Camera and speakers could be better; paltry amount of memory.
Bottom line If you are someone who basically needs a mobile phone to make calls and do not need (or want to pay for) all the bells and whistles that come with many of the phones today, the Nokia 6300 was made for you. It looks good and is generally very easy to us...
0%
gsmarena.com
Updated:
2011-08-02 12:09:20
Nokia 6300 is the new Nokia star in the Series 40 3rd Edition line. It attacks with conservative design, miniUSB, and a slim body with steel plates. The famous Finnish mobile manufacturer has been long expected to launch a new high-end, classic-look phone...
0%
v3.co.uk
Updated:
2011-08-02 12:09:20
Thin and eye-catching, this is Nokia?s latest mobile that aims to combine looks and brains.
100%
phonearena.com
Updated:
2011-08-02 12:09:20
The announcement of 6300 introduces Nokia into the market of the stylish slim phones, which has been dominated so far by Motorola and Samsung and their respective series- RAZR/SLVR and Ultra. The main characteristic of this phone is its appearance and...
Good High quality construction, Stylish appearance and Slim profile, Standard 2.5 mm stereo jack and mini USB...
Bad Hard to close battery cover...
Bottom line Nokia 6300 is a fine phone. It is simply stylish, classical and high-quality; though, unfortunately, somewhat dull. It is definitely oriented towards a more ‘grown-up’ age group, rendering it inappropriate for young people. If we add its stable operati...
80%
mobile-review.com US
Updated:
2011-08-02 12:09:20
Nokia traditionally pays no attention to all latest-and-greatest trends in the mobile industry, specifically the hype around “slim-n-sleek” devices, when some are ready to throw functionalities and a part of the common sense away to get the ca...
0%
brighthub.com
Updated:
2011-09-21 03:30:56
The Nokia 6300 is a stylish, and solid-looking phone. It has a large bright screen and comes packed with fun and usable features for its users. The Nokia 6300 is a reliable and high quality product and really nice to use. The phone was introduced to t...
Bottom line The Nokia 6300 has a very nice large screen, and sufficiently sized keypad for fast, convenient texting. This makes the 6300 a very suitable phone for youngsters who want to keep in touch with their friends throughout the day. The large screen e...
60%