Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - High Quality
- - Tested and certified
- - Matching Performance
- - Reliable with 10 years Warranty
Warranty:
120 months
Long product name CoreParts MMH10510/4GB memory module 1 x 4 GB DDR2 667 MHz
:
4GB Memory Module for HP 667Mhz DDR2 Major DIMM
The long product name of CoreParts MMH10510/4GB memory module 1 x 4 GB DDR2 667 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB Memory Module for HP 667Mhz DDR2 Major DIMM
More>>>
Short summary description CoreParts MMH10510/4GB memory module 1 x 4 GB DDR2 667 MHz:
This short summary of the CoreParts MMH10510/4GB memory module 1 x 4 GB DDR2 667 MHz data-sheet is auto-generated and uses the product title and the first six key specs.
CoreParts MMH10510/4GB, 4 GB, 1 x 4 GB, DDR2, 667 MHz, Green
Long summary description CoreParts MMH10510/4GB memory module 1 x 4 GB DDR2 667 MHz:
This is an auto-generated long summary of CoreParts MMH10510/4GB memory module 1 x 4 GB DDR2 667 MHz based on the first three specs of the first five spec groups.
CoreParts MMH10510/4GB. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Product colour: Green