location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SmartSlot Triple Chassis Black power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartSlot Triple Chassis Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9604BLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304205111 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:04:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SmartSlot Triple Chassis Black power supply unit :
The long product name of APC SmartSlot Triple Chassis Black power supply unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC SmartSlot Triple Chassis Black
More>>>
APC SmartSlot Triple Chassis Black power supply unit:
The official description of APC SmartSlot Triple Chassis Black power supply unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with all UPS management cards
Features:
Computer Interface Cable
Multiple Application Configuration
Optional Power Supply
Rack Mount
UPS Accessory Expansion

Short summary description APC SmartSlot Triple Chassis Black power supply unit:
This short summary of the APC SmartSlot Triple Chassis Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

APC SmartSlot Triple Chassis Black, 0 - 45 °C, -15 - 65 °C, 0 - 95%, 1.91 kg, 432 x 165 x 44 mm, 0 - 3000 m

Long summary description APC SmartSlot Triple Chassis Black power supply unit:
This is an auto-generated long summary of APC SmartSlot Triple Chassis Black power supply unit based on the first three specs of the first five spec groups.

APC SmartSlot Triple Chassis Black. Weight: 1.91 kg. Dimensions (WxDxH): 432 x 165 x 44 mm, Operating altitude: 0 - 3000 m

Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
1.91 kg
Logistics data
Harmonized System (HS) code
84733020
Other features
Dimensions (WxDxH)
432 x 165 x 44 mm
Operating altitude
0 - 3000 m
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)