location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M800 White Combo OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.Q4088.C8G
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI White
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
  • - 0.09 m
Long product name BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI :
The long product name of BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M800 White Combo OEM
More>>>
BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI:
The official description of BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The M800 Trinity features flashing LED lights, in three colors. Configure the lights to flash when you get a new e-mail, as a chat room indication, or just when you get mail from someone on your friend list. You can set the color mode and blinking frequency as often as you like!

Short summary description BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI:
This short summary of the BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ M800 White Combo OEM, Optical, USB Type-A + PS/2, 800 DPI, White

Long summary description BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI:
This is an auto-generated long summary of BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI based on the first three specs of the first five spec groups.

BenQ M800 White Combo OEM. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: White

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
3
Design
Product colour *
White
Ergonomics
Cable length
0.09 m
Weight & dimensions
Weight
106 g
Other features
Mouse dimensions (WxDxH)
120 x 64 x 38 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:02:25
Uk has collected 1 expert review for BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI Trust Optical Combi MI-2500X mouse USB Type-A + PS/2 800 DPI
(show image)
14178 Optical Combi Mouse MI-2500X 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical black Business 5pk mouse USB Type-A + PS/2 Logitech Optical black Business 5pk mouse USB Type-A + PS/2
(show image)
931316-0914 Optical Mouse black Business 5pk 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft IntelliMouse® Optical 1.1 mouse RF Wireless
(show image)
M60-00007 IntelliMouse® Optical 1.1 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OPTICAL WHEEL USB M mouse USB Type-A Logitech OPTICAL WHEEL USB M mouse USB Type-A
(show image)
931142-0600 OPTICAL WHEEL MOUSE USB M 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2 Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2
(show image)
930994-1600 OEM PREMIUM OPTICAL WHEEL MOUSE 0.00
(excl. VAT)
0 (incl. VAT)
Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI
(show image)
PAUM003EV2 USB-PS/2 Optical Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS Basic Optical mouse USB Type-A
(show image)
P58-00012 MS Basic Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Optical 1Button Mac white mouse USB Type-A
(show image)
M9035G/A Optical Mouse 1Button Mac white 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS Basic Optical mouse USB Type-A
(show image)
P58-00002 MS Basic Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)