location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2176B006AA/B009
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 22 ppm
  • - Mono copying Mono scanning
  • - Direct printing
  • - USB port
  • - 6.1 kg
Long product name Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm :
The long product name of Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP220, Print, Scan, Copy, Camera and Memory Card Direct Printing, 4800x1200dpi, A4
More>>>
Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm:
The official description of Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This standard Photo All-in-One is ideal if you want to print, copy and scan at home. Print from your memory card without a PC, thanks to the two-line LCD display. Bring your photos to life instantly.


- Print & copy documents in mono & colour, up to 22/17ppm
- Scan at 1200dpi
- Print photos up to 4800x1200dpi*; borderless 10x15cm in 46 sec.
- Print from PC, memory cards and digital cameras
- Two-line LCD display
- Quick-Start
- Auto-Image Fix


The easier All-in-One


Photo printing
Enjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.

Print a 10x15cm borderless photo in approx. 46 seconds in Standard Mode*. Print photos directly from your memory card and PictBridge-ready digital camera or camcorder.

Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.

ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.

Document printing
Print documents at up to 22ppm in mono or 17ppm in colour.

Copying
Copy at up to 22cpm in mono or 17cpm in colour. Advanced copy technology ensures exceptional colour performance.

Text and image separation technology gives optimal results when text, graphics and photos are combined. Copy the exact area you want with frame erase function.

Scanning
1200dpi resolution delivers great colour scans. Scan straight to PC, email or PDF. MP Navigator EX software makes every stage of operation easier, from image search to PDF document editing.

Scan your existing photo prints and re-print them to share the duplicates with family and friends, or scan faded photos and bring them back to life with the easy-to-use software.

Interface
The two-line LCD display makes printing photos directly from your memory card easy, without even using a PC. You can also use practical Photo Index Sheets for easy photo selection and printing.

FINE Cartridges
Advanced FINE cartridges provide photo lab quality printing and are simple to replace with one click installation. The black cartridge ensures sharp, crisp text for document printing.

Efficiency
Quick-Start gets your PIXMA going fast, with instant use of functions.

Operating systems
Windows and Mac OS X compatible.

* See specifications

Short summary description Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm:
This short summary of the Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP220, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP220. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
DVD/CD printing
No
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Performance
Compatible memory cards
Microdrive
Sound pressure level (printing)
42.5 dB
Mac compatibility
Yes
Minimum system requirements
CD-ROM / 1024x768
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (standby)
1.9 W
Power consumption (off)
1 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
Pentium II 300 MHz/PowerPC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
6.1 kg
Other features
Dimensions (WxDxH)
451 x 353 x 169 mm
Network ready
No
Power requirements
AC 100-240V, 50/60 Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Compatible operating systems
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 06:13:21
Uk has collected 3 expert reviews for Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-13 06:13:21
Were not whining, but the scanner is. Fiddly to load, but print and scan quality is solid. Canons PIXMA MP220 has only a two-line mono LCD text display, but is otherwise fairly well endowed with features, providing memory card slots and a PictBri...
60%