location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DR-2100 printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-2100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR-2100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766654166
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 433955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:48:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DR-2100 printer drum Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - 12000 pages
More>>>
Short summary description Brother DR-2100 printer drum Original:
This short summary of the Brother DR-2100 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DR-2100, Original, HL-2140, HL-2150N, HL-2170W, DCP-7030, DCP-7040, DCP-7045N, MFC-7320, MFC-7440N, MFC-7840W, 12000 pages, Laser printing, Black, 797 g

Long summary description Brother DR-2100 printer drum Original:
This is an auto-generated long summary of Brother DR-2100 printer drum Original based on the first three specs of the first five spec groups.

Brother DR-2100. Type: Original, Compatibility: HL-2140, HL-2150N, HL-2170W, DCP-7030, DCP-7040, DCP-7045N, MFC-7320, MFC-7440N, MFC-7840W, Page yield: 12000 pages. Package weight: 797 g. Package dimensions (WxDxH): 230 x 355 x 120 mm

Features
Print technology
Laser printing
Compatibility *
HL-2140, HL-2150N, HL-2170W, DCP-7030, DCP-7040, DCP-7045N, MFC-7320, MFC-7440N, MFC-7840W
Type *
Original
Page yield *
12000 pages
Features
Product colour
Black
Weight & dimensions
Package weight
797 g
Logistics data
Harmonized System (HS) code
84439990
Other features
Package dimensions (WxDxH)
230 x 355 x 120 mm
Brand Image Product code Product Stock Price from
MM Black Drum Unit - Brother DR2100 - For Brother DCP / HL / MFC MM Black Drum Unit - Brother DR2100 - For Brother DCP / HL / MFC
(show image)
25038DK Black Drum Unit - Brother DR2100 - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)