location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 3M Privacy filter 12" wide 30.7 cm (12.1")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3M Privacy filter 12" wide
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6097-L312
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2018 16:30:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 3M Privacy filter 12" wide 30.7 cm (12.1") :
The long product name of Fujitsu 3M Privacy filter 12" wide 30.7 cm (12.1"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3M Privacy filter 12" wide
More>>>
Fujitsu 3M Privacy filter 12" wide 30.7 cm (12.1"):
The official description of Fujitsu 3M Privacy filter 12" wide 30.7 cm (12.1") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Helps protect widescreen LCD screens from damage while it protects your confidential information.

- PF12.1W fits widescreen notebook computers with a diagonally measured 12.1" viewable screen
- Actual filter dimensions are 6.46" high x 10.29" wide
- This filter is designed for widescreen laptop computers with screens that appear more rectangular than square
- Great for high traffic areas such as airports, airplanes, internet cafes and other public areas
- Notebook privacy filters keep confidential and private information private
- Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on screen
- Passersby see only a dark screen
- Never blurs or distorts on screen data
- Reversible for either glossy or matte screen finish
- Reduces reflections when used with the matte side facing you
- Helps protect fragile LCD screens from scratches and damage
- New easy on easy off attachment system
- Filter stays in place even when laptop is closed

Short summary description Fujitsu 3M Privacy filter 12" wide 30.7 cm (12.1"):
This short summary of the Fujitsu 3M Privacy filter 12" wide 30.7 cm (12.1") data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 3M Privacy filter 12" wide, 30.7 cm (12.1"), 16:10, Laptop

Long summary description Fujitsu 3M Privacy filter 12" wide 30.7 cm (12.1"):
This is an auto-generated long summary of Fujitsu 3M Privacy filter 12" wide 30.7 cm (12.1") based on the first three specs of the first five spec groups.

Fujitsu 3M Privacy filter 12" wide. Maximum screen size: 30.7 cm (12.1"). Aspect ratio: 16:10. Suitable for: Laptop

Design
Suitable for *
Laptop
Features
Display types supported *
LCD
Aspect ratio
16:10
Ergonomics
Maximum screen size *
30.7 cm (12.1")
Screen size HxW
164 x 261 mm
Display diagonal (metric)
30.7 cm