location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SmartCase KB SCR PRO keyboard USB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartCase KB SCR PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K329-L210
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu SmartCase KB SCR PRO keyboard USB White :
The long product name of Fujitsu SmartCase KB SCR PRO keyboard USB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartCase KB SCR PRO, USA
More>>>
Fujitsu SmartCase KB SCR PRO keyboard USB White:
The official description of Fujitsu SmartCase KB SCR PRO keyboard USB White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart secure access
The perfect combination of security and input device, this compact USB SmartCard keyboard delivers a user-friendly solution with an open platform for all standard software applications. The integrated SmartCard Reader/ Writer supports just about any SmartCards. Use your SmartCards for data encryption, PKI, electronic payment, healthcare solutions, digital signatures or just network log-in.

Short summary description Fujitsu SmartCase KB SCR PRO keyboard USB White:
This short summary of the Fujitsu SmartCase KB SCR PRO keyboard USB White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SmartCase KB SCR PRO, Wired, USB, White

Long summary description Fujitsu SmartCase KB SCR PRO keyboard USB White:
This is an auto-generated long summary of Fujitsu SmartCase KB SCR PRO keyboard USB White based on the first three specs of the first five spec groups.

Fujitsu SmartCase KB SCR PRO. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Product colour: White

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Design
Product colour *
White
Features
Cable length
1.8 m
Plug and Play
Yes
Power
Power consumption
100 mA
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
182 x 462 x 61 mm
Keyboard weight
900 g
Other features
Compatible operating systems
Windows XP/Vista, Linux