Fujitsu logo

Fujitsu PRIMEPOWER PRIMERGY TX120 server 73 GB Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119101
Info modified on:
19 Jul 2024, 20:11:39
Long product name Fujitsu PRIMEPOWER PRIMERGY TX120 server 73 GB Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:

Intel Xeon Dual Core 3040 (1.86 GHz, 2 MB L2, 1066 MHz), 1GB ECC DDR2 SDRAM, CD-RW\DVD, HD SAS 3Gb/s 73GB 10k hot plug 2.5", KB SX GB, power cord

Fujitsu PRIMEPOWER PRIMERGY TX120 server 73 GB Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:

The new first generation ultra-compact sized PRIMERGY tower server TX120 with a powerful Dual-Core Intel® Xeon® Processor (UP) incorporates leading edge, low power consumption and space-saving technologies.

Thus a significantly smaller footprint, reduced noise and energy savings are achieved. The PRIMERGY TX120 tower server is perfect for office workspaces, for distributed and SOHO applications including retail in-store, back office servers and small office application servers.

Two 2.5-inch SAS hot-plug hard disks and the built-in RAID 1 functionality offer high data security. The standard iRMC (Integrated Remote Management Controller) offers enhanced system management, based on IPMI 2.0 technology, and the advanced diagnostic functions with Diagnostic LED increases operational reliability. A DAT drive can also be installed for easy backup or optional two further hot-plug hard disks.

Short summary description Fujitsu PRIMEPOWER PRIMERGY TX120 server 73 GB Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:

Fujitsu PRIMEPOWER PRIMERGY TX120, 1.86 GHz, 3040, 1 GB, DDR2-SDRAM, 73 GB, Tower

Long summary description Fujitsu PRIMEPOWER PRIMERGY TX120 server 73 GB Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:

Fujitsu PRIMEPOWER PRIMERGY TX120. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz, Processor model: 3040. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 73 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-ROM. Power supply: 250 W. Chassis type: Tower

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.