location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 260 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY Econel 100 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E1002SF070NL
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 260 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® D 1.8 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower 260 W
Long product name Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 260 W :
The long product name of Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 260 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY Econel 100 S2, Intel Pentium Dual Core E2160 (1.8GHz, 1MB L2, 800MHz), 1GB DDR2 SDRAM, 2x160GB 7.2k, DVD-ROM
More>>>
Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 260 W:
The official description of Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 260 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRIMERGY Econel 100 S2 servers only use “server-certified components” developed for round-the-clock operation, at a price level rivaling that of a PC. They ensure data security through ECC memory protection and integrated RAID disk mirroring.

With their particularly low noise levels, the PRIMERGY Econel 100 S2s are the perfect system for any office environment. “easy change” design principles make it possible for you to install or replace components without technical expertise. And of course, the renowned and dependable PRIMERGY quality is ensured by applying the full set of PRIMERGY testing procedures to the Econel servers.

Short summary description Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 260 W:
This short summary of the Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 260 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY Econel 100 S2, 1.8 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 260 W, Tower

Long summary description Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 260 W:
This is an auto-generated long summary of Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 260 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY Econel 100 S2. Processor family: Intel® Pentium® D, Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA II, Optical drive type: DVD-ROM. Power supply: 260 W. Chassis type: Tower

Processor
Processor family *
Intel® Pentium® D
Processor frequency *
1.8 GHz
Processor cache
1 MB
Motherboard chipset
Intel® 3200
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Maximum internal memory *
8 GB
Storage
Number of HDDs installed
2
HDD capacity
160 GB
HDD interface
Serial ATA II
RAID levels
1
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
16 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 2.0 ports quantity
8
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2003 ServerTM; Standard; Web Edition Microsoft: Windows 2003 ServerTM; Standard x64 Edition Microsoft: Windows SBS* 2003 R2 Standard SUSE x86 SLES 10; SUSE EM64T SLES 10; Red Hat Enterprise Linux(AS,ES,WS) for x86 Version 5.0 Red Hat Enterprise Linux(AS,ES,WS) for x86_64 Version 5.0
Power
Power requirements
100-127 / 200-240 V, 50 - 60Hz
Power supply *
260 W
Weight & dimensions
Width
386 mm
Depth
203 mm
Height
390 mm
Weight
12 kg
Other features
CD read speed
48x
Graphics card
ES1000