location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-30000N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-30000N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B106031VN
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-30000N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner
  • - Colour scanning Duplex scanning
  • - A3
  • - Maximum scan size: 297 x 432 mm Sensor type: CCD
  • - 90 W
Warranty: 1 year
Long product name Epson GT-30000N :
The long product name of Epson GT-30000N. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT-30000N/ Optical Resolution: 600 x 1200dpi/ 30ppm at 300dpi Black/White A4/ Ethernet/ 1X 50-PIN & 1X 68-PIN high-density SCSI connectors
More>>>
Epson GT-30000N:
The official description of Epson GT-30000N as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scanning at the touch of a button

The Epson GT-30000N A3 document scanner makes document warehousing a simple task, with high-speed scanning at the touch of a button. 30 pages per minute, newly customised High Speed TWAIN and ISIS® drivers, a 100-page duplexing ADF and networking as standard make this the first choice for document processing.

Key Features:

- Networkable ready as standard.
- 1X 50-PIN & 1X 68-PIN high-density SCSI connectors for improved connectivity.
- Quick start scanning button.
- Xenon gas fluorescent lamp allows instant starting - the scanner is ready when you are.

Short summary description Epson GT-30000N:
This short summary of the Epson GT-30000N data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-30000N, 297 x 432 mm, 30 sec/page, Flatbed & ADF scanner, CCD, 100 sheets, A3

Long summary description Epson GT-30000N:
This is an auto-generated long summary of Epson GT-30000N based on the first three specs of the first five spec groups.

Epson GT-30000N. Maximum scan size: 297 x 432 mm, Flatbed scan speed (b/w, A4): 30 sec/page. Scanner type: Flatbed & ADF scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6

Scanning
Maximum scan size *
297 x 432 mm
Colour scanning
Yes
Duplex scanning *
Yes
Film scanning
Yes
Greyscale levels
4096
Flatbed scan speed (b/w, A4)
30 sec/page
Design
Scanner type *
Flatbed & ADF scanner
Performance
Sensor type *
CCD
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper handling
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
Letter
Yes
Legal
Yes
Power
Power consumption (typical)
90 W
Power consumption (standby)
12 W
System requirements
Minimum RAM
32 MB
Compatible operating systems
Windows 95, 98, Me, NT4.0, 2000
Weight & dimensions
Weight
30 kg
Other features
Network ready
Yes
Dimensions (WxDxH)
658 x 488 x 254 mm
Logistics data
Harmonized System (HS) code
84716070