location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8560w Mobile Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8560w Mobile Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG661EA#AK8+VB043AA#ABB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery, 3-year limitedon HP Long Life Battery (only available with 3-year platform
Long product name HP EliteBook 8560w Mobile Workstation :
The long product name of HP EliteBook 8560w Mobile Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteBook 8560w Mobile Workstation
More>>>
HP EliteBook 8560w Mobile Workstation:
The official description of HP EliteBook 8560w Mobile Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Powerhouse. HP’s most versatile Mobile Workstation combines powerful processing with high-end professional graphics in a chiseled design.

Equipped to get the job done

• Optimized for Genuine Windows® 71 Professional, the 39,6 cm (15.6") diagonal HD+2, FHD2 or DreamColor display with processors capability and wireless functionality3 culminate to meet your business needs.


NEW chiseled design

• From a precision-stamped chassis to the radial-brushed display cover, every aspect of the workstation exudes power and performance. The purposeful design of the HP EliteBook 8560w translates into true business ruggedness.


Workstation-caliber graphics

• Maximize on-screen performance with your choice of ATI or NVIDIA’s ISV-certified workstation graphics. See this video about how one architect used his HP Mobile Workstation.


Consistent, accurate color

• HP DreamColor technology makes it easy to work in many different color spaces and ensure consistent color appearance from concept to design to production.


Improve productivity and performance

• The backlit keyboard ensures you can easily see the keys as you type—even in low-light areas like airplanes.


1 Not all features are available in all editions of Windows 7. This system may require upgraded and/or separately purchased hardware to take full advantage of Windows 7 functionality. See http://www.microsoft.com/windows/windows-7/ for details.

2 HD content required to view HD images.

3 Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited.

Short summary description HP EliteBook 8560w Mobile Workstation:
This short summary of the HP EliteBook 8560w Mobile Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8560w Mobile Workstation

Long summary description HP EliteBook 8560w Mobile Workstation:
This is an auto-generated long summary of HP EliteBook 8560w Mobile Workstation based on the first three specs of the first five spec groups.

HP EliteBook 8560w Mobile Workstation

Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 03:38:19
Uk has collected 26 expert reviews for HP EliteBook 8560w Mobile Workstation and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
zdnet.co.uk
Updated:
2012-12-04 09:29:10
The EliteBook 8560w is a well-built mobile workstation that can be configured with top-notch components that make it ideal for CPU-, GPU- and memory-intensive workloads. It's not especially portable, though, and battery life is among its least impressi...
Good Excellent screen, Impressive CPU, GPU and RAM options, Plenty of ports and connectors...
Bad Bulky and heavy, Poor battery life...
80%
goodgearguide.com.au
Updated:
2012-12-04 09:29:10
HP's Mobile Workstation notebooks are beasts worthy of the professionals that they target. Solid build quality, plenty of features and fast performance are the hallmarks of these machines, but they also carry a hefty price tag. The EliteBook 8560w Mobi...
Good Performance, Strong build, Features...
Bad Problematic space bar, Pricey...
Bottom line The HP EliteBook 8560w is a mobile workstation designed to appease the needs of demanding professionals. It's a great unit to consider if you're after a powerful mobile computer that can also be used as your main computer when you're at home or in the...
75%
Zdnet.com.au
Updated:
2012-12-04 09:29:10
Tweet Submit Every now and then a review product comes across your path that mere mortals can't afford, but will taint your reviewing experience forever. The EliteBook 8560w is one of these. A workstation laptop with a ridiculous amount of grunt; b...
Good DreamColor IPS screen is sensational, Touch pad is a delight, Backlit keyboard, Great amount of power, SSD is a decent performer...
Bad Status lights on the lip of the laptop make them unreadable while in use, Short battery life, You'll mortgage your life to own the highend SKU...
Bottom line The HP EliteBook 8560w is a beautiful piece of engineering, providing you can afford it.
95%
pcadvisor.co.uk
Updated:
2012-12-04 09:29:11
You don't buy the HP EliteBook 8560w for its slightly pyramidal profile. You buy this high-end laptop for its workstation performance. Not that the 8560w is unattractive, but its looks fade into the background when you consider our test configuration's...
Bottom line Though the display is a bit small for the chores users normally perform at a workstation, the HP EliteBook 8560w is otherwise a very capable unit, and it's affordably priced for its ilk...
80%
itproportal.com
Updated:
2013-02-15 01:33:54
The Hewlett Packard EliteBook 8560W Mobile Workstation isn’t a low cost machine. At its cheapest it’ll set you back nearly £1,300 inc VAT. What you get for your money is a stunningly capably notebook that’s solidly made and ideal for high end, particularl...
Bottom line The HP EliteBook 8560W Mobile Workstation is a beast of a notebook. It's not particularly portable and battery life is a bit poor, but it can be specified with top notch components that’ll keep designers happy. The fact that its MIL-STD 810G certified m...
80%
notebookcheck.net
Updated:
2012-06-01 03:38:18
HP tries to meet exactly these criteria with the EliteBook 8560w. We checked whether the workstation really belongs to the absolute top devices with the LG660EA. The buyer gets a fast Intel dual core CPU ( Core i5-2540M ) and a powerful professional GPU f...
Good Matt display with good rates, Numerous security features, High connectivity, Great input devices, Robust case, Good performance, Recovery DVD...
Bad Noise development in load, No graphics switching, Fairly high weight, Poor battery life...
Bottom line Beyond that, we have the robust and connectivity-eager case that can score with great input devices and a high-end screen on the pro side. (Users with image or video editing ambitions should take a model with DreamColor technology). Security is also an im...
86%
videomaker.com
Updated:
2012-12-04 09:29:10
HP's 8560w EliteBook 8560w mobile workstation offers video editing anywhere at a competitive price. A highly versatile tool for users of all levels, the IB1000 Dual-Color LED light from ikan brings style to the studio, finesse to the field and a grea...
Good High performance, 3 year partslabor warranty...
Bad Expensive, Limited battery life...
Bottom line HP's EliteBook 8560w mobile workstation offers video editing anywhere at a competitive price.HP...
0%
pcmag.com
Updated:
2012-12-04 09:29:10
HP's newest mobile workstation, the HP EliteBook 8560w ($1,579 direct), proves that there's just no replacement for a fully featured workstation laptop. Plenty of professionals can get by with a standard business laptop, but engineers, architects, and dig...
Good Intel Core i7-2630QM processor and ISV-certified AMD graphics. Business-rugged construction. Touchpad is large and luxurious. Multiple options for connecting external displays. HP packs a battery of tools to manage and protect your laptop.
Bad Pointing stick is stiff, lacks traction. Mediocre audio...
Bottom line The HP EliteBook 8560w is the go-to workstation laptop when you need performance and power to spare. It offers quad-core processing, ISV-certified graphics, and a laundry list of top-notch features...
80%
techreviewsource.com
Updated:
2012-12-04 09:29:10
The HP EliteBook 8560w has a rather boxy design and size that puts in squarely in the desktop replacement category. In total, it measures 6.7 x 10.1 x 1.4-inches (wdh) and weighs almost 7-pounds, so you won't want to be lugging it around too much if yo...
90%
techworld.com
Updated:
2012-12-04 09:29:10
You don't buy the HP EliteBook 8560w for its slightly pyramidal profile. You buy it for its workstation performance. Not that the 8560w is unattractive, but its looks fade into the background when you consider our £2,414 (US$3,839) test configuration'...
Bottom line Though the display is a bit small for the chores users normally perform at a workstation, the 8560w is otherwise a very capable unit, and it's affordably priced for its ilk...
0%
pcworld.com_techhive.com
Updated:
2012-12-04 09:29:11
You don't buy the HP EliteBook 8560w for its slightly pyramidal profile. You buy it for its workstation performance. Not that the 8560w is unattractive, but its looks fade into the background when you consider our $3839 test configuration's WorldBench...
Good Great connectivity and ports, Excellent performance...
Bad Lower detail modes required for 1080p game play, Screen is small for 1080p...
Bottom line A record-setting WordlBench performance is backed up with excellent features, but the 15.6-inch display is small for its 1080p resolution. HP EliteBook 8560w: A Fast, Midsize Workstation for Professionals HP EliteBook 856...
80%
Laptopmag.com
Updated:
2012-12-04 09:29:11
Creative professionals who are serious about performance have a new laptop to lust after. The HP EliteBook 8560w is a quad-core workhorse ready to handle any task you lob its way. This 15.6-inch notebook features a new chiseled design that's industrial...
Good Very strong performance, Rugged good looks and durability, Full HD display with rich color, Comfortable keyboard, Three-year warranty...
Bad Expensive, Poor battery life...
Bottom line The HP EliteBook 8560w provides fantastic workstation performance and a gorgeous 1080p display in an attractive and durable package. However, we highly recommend a pre-configured model to our pricey configuration. Some may prefer the Lenovo ThinkPad...
70%
zdnet.com
Updated:
2015-04-29 07:11:26
The HP EliteBook 8560w Mobile Workstation is a solid, powerful notebook, designed to deliver serious CPU and graphics performance in a transportable form factor. To that end, it has a 15.6in. screen plus the ability to run up to five displays, and plentif...
Bad Bulky and heavy, Poor battery life, The HP EliteBook 8560w Mobile Workstation is a solid, powerful notebook, designed to deliver serious CPU and graphics performance in a transportable form factor. To that end, it has a 15.6in. screen plus the ability to...
Bottom line The EliteBook 8560w is a well-built mobile workstation that can be configured with top-notch components that make it ideal for CPU-, GPU- and memory-intensive workloads. It's not especially portable, though, and battery life is among its least impressive...
80%