icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Siemens logo

Siemens Accu CX65/M65/S65 Battery

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53895
Info modified on:
22 Sept 2023, 15:03:26
Long product name Siemens Accu CX65/M65/S65 Battery:

Accu Li-Ion 750mAh battery for Siemens CX65/M65/S65

Siemens Accu CX65/M65/S65 Battery:

Li-Ion battrey for Siemens CX65/M65/S65

Short summary description Siemens Accu CX65/M65/S65 Battery:

Siemens Accu CX65/M65/S65, Battery, Lithium-Ion (Li-Ion), 750 mAh, 3.6 V, 200 h, 27 g

Long summary description Siemens Accu CX65/M65/S65 Battery:

Siemens Accu CX65/M65/S65. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh. Weight: 27 g

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.