location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare AirFloss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rechargeable AirFloss HX8154/70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8154/70
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020026583 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2023 02:32:57
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Simple one-button use
  • - Up to 99.9% Plaque Removal
  • - Charging after two weeks
  • - Easy-to-fill reservoir
  • - Guidance tip
  • - Slim, angled nozzle
  • - Microburst technology
  • - Slim, easy to hold handle
  • - Fits Sonicare chargers
Warranty: 2-year limited warranty
Long product name Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70 :
The long product name of Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HX8154, 2 handles, 4 nozzles
More>>>
Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70:
The official description of Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An easier way to floss

Gently and effectively improves oral health

If flossing isn’t a regular part of your oral care routine, you’re not reaching the bacteria that
can build up between teeth causing infection. AirFloss helps you to get a deep clean
everyday by taking the hassle out of flossing.

Fast: cleaning in 60 seconds
- Simple one-button use; as easy as a mouse-click

Simple: point & press
- Microburst technology cleans at the touch of a button
- Charging after two weeks
- Slim, angled nozzle for easy to even the hard-to-reach areas
- Guidance tip for easy placement
- Easy-to-fill reservoir
- Slim, easy to hold handle
- Fits standard Sonicare chargers

Proven improvement of oral health
- Removes up to 99% more plaque between teeth*

Short summary description Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70:
This short summary of the Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70, Adult, Green, White, Battery, 24 h, 1 min

Long summary description Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70:
This is an auto-generated long summary of Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70 based on the first three specs of the first five spec groups.

Philips Sonicare AirFloss Rechargeable AirFloss HX8154/70. Purpose: Adult, Product colour: Green, White. Power source: Battery, Charging time: 24 h, Operating time: 1 min

Simple one-button use; as easy as a mouse-click
Simple one-button use; as easy as a mouse-click

Simple one-button use for easy cleaning in 60 seconds.

Up to 99.9% plaque removal
Up to 99.9% plaque removal

AirFloss uses microdroplets of air and water or mouthwash to remove up to 99% more plaque in-between teeth*

Easy-to-fill reservoir
Easy-to-fill reservoir

Easy-to-fill reservoir uses only a tiny amount of water for less mess. Fill with mouthwash for enhanced oral health benefits.

Guidance tip for easy placement
Guidance tip for easy placement

Simply glide the guidance tip along the gum-line until you feel it settle between the teeth. Provides easy positioning even on those hard-to-reach back teeth.

Microburst technology cleans at the touch of a button
Microburst technology cleans at the touch of a button

Microburst technology applies a quick burst of pressurized air and micro-water droplets to clean deep between teeth where a toothbrush can't reach

Slim, angled nozzle for easy to even the hard-to-reach areas
Slim, angled nozzle for easy to even the hard-to-reach areas

Slim, angled nozzle for easy to even the hard-to-reach areas

Slim, easy to hold handle
Slim, easy to hold handle

Easy to manoeuvre around the mouth.

Fits standard Sonicare chargers
Fits standard Sonicare chargers

You only need one charger to charge your Sonicare products.

Charging after two weeks
Charging after two weeks

The AirFloss lasts two weeks between charging.

Features
Purpose *
Adult
Product colour *
Green, White
Power
Power source *
Battery
Charging time
24 h
Operating time
1 min
Power
Charging base
Yes
Rechargeable
Yes
Packaging content
Travel case
Yes
Technical details
Ergonomically tapered handle
Yes