HP logo

HP Premium Satin 25 sht/A3+/330 x 483 mm (13 x 19 in) White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99132
Info modified on:
13 Jul 2023, 00:09:29
End of life date:
09 Mar 2014
Warranty:
HP large format printing materials are free from defects in materials and workmanship. Forstatement, please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod (up to one year from date of purchase), HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. (Proof of purchase required. Customers should retain a copy of the purchase order (PO). When submitting a claim, attach a copy of the PO including the name of the company the printing material was purchased from, the purchase date, and the PO number.) To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Premium Satin 25 sht/A3+/330 x 483 mm (13 x 19 in) White:

HP Premium Satin Photo Paper 240 gsm-25 sheet/A3+/330 x 483 mm (13 x 19 in)

HP Premium Satin 25 sht/A3+/330 x 483 mm (13 x 19 in) White:

HP Premium Satin Photo Paper brings concepts to life. Move quickly through proofing and make winning presentations – get an excellent colour gamut, accurate colour and colour stability in less than one hour.

Bring concepts to life, move quickly through proofing and make winning presentations. With an excellent colour gamut, HP Premium Satin Photo Paper puts a photo-realistic finish on your images – and your ideas.



See beautiful results that last for generations with 50 years display permanence indoors, under glass and away from direct sun[1]. Designed together with Original HP inks, this paper is ideal for proofs and photos on HP Designjet T-series printers.



Do more with your printer - from proofing and presentations to POP and retail displays, this premium photo paper enables greater versatility. And you can look to this FSC®-certified paper to help you meet your environmental goals[2].

Short summary description HP Premium Satin 25 sht/A3+/330 x 483 mm (13 x 19 in) White:

HP Premium Satin 25 sht/A3+/330 x 483 mm (13 x 19 in), Satin, 240 g/m², White, 248 µm, 1 year(s), 93%

Long summary description HP Premium Satin 25 sht/A3+/330 x 483 mm (13 x 19 in) White:

HP Premium Satin 25 sht/A3+/330 x 483 mm (13 x 19 in). Finish type: Satin, Media weight: 240 g/m², Product colour: White. Weight: 950 g. Package dimensions (WxDxH): 495.3 x 342.9 x 19.05 mm, Package weight: 1.4 kg. Pallet gross weight: 353.8 kg, Master (outer) cases per pallet: 6 pc(s), Layers per pallet: 7 pc(s). Dimensions (WxDxH): 495.3 x 342.9 x 19.05 mm, Media size (1 slide): 330 x 483 mm, Media sheets per package: 25 sheets

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.