location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta magicolor 8650DN Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
magicolor 8650DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A02E02A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta magicolor 8650DN Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A3 35 ppm
  • - Duplex printing Direct printing
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 1024 MB 1000 MHz
Warranty: 1 year
Long product name Konica Minolta magicolor 8650DN Colour 600 x 600 DPI A3 :
The long product name of Konica Minolta magicolor 8650DN Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

magicolor 8650DN, 35ppm, 600x1800, A3
More>>>
Short summary description Konica Minolta magicolor 8650DN Colour 600 x 600 DPI A3:
This short summary of the Konica Minolta magicolor 8650DN Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta magicolor 8650DN, Laser, Colour, 600 x 600 DPI, A3, 35 ppm, Duplex printing

Long summary description Konica Minolta magicolor 8650DN Colour 600 x 600 DPI A3:
This is an auto-generated long summary of Konica Minolta magicolor 8650DN Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Konica Minolta magicolor 8650DN. Print technology: Laser, Colour. Maximum duty cycle: 150000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:17:23
Uk has collected 6 expert reviews for Konica Minolta magicolor 8650DN Colour 600 x 600 DPI A3 and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
itpro.co.uk
Updated:
2011-08-01 21:17:09
The feature set for this printer, including duplex print on A4 and A3 paper, twin paper trays and Gigabit Ethernet, makes it look very attractive as the basis for office and graphic printing. Given its flexible expansion options, it should be able to g...
83%
digitalartsonline.co.uk
Updated:
2011-08-01 21:17:12
The Magicolor 8650 is an A3 colour laser printer with exceptionally high-grade output that would make an ideal proofer for many design studios. It has its flaws – it’s especially fiddly to set up, for example – but on a day-to-day basis it’s got everyt...
90%
pcadvisor.co.uk
Updated:
2011-08-01 21:17:16
The Konica Minolta Magicolor 8650DN is a well-priced, high-quality large-format colour laser printer. Another manufacturer that started out as document-copying specialists, Konica Minolta has now overseen its Magicolor range of colour lasers through...
Bottom line On the whole, its fair to say that the Konica Minolta Magicolor 8650DN impressed us greatly. Its a fine piece of kit at this price point. Rob Henry, Macworld.co.uk...
90%
macworld.co.uk
Updated:
2011-08-01 21:17:23
Another manufacturer that started out as document-copying specialists, Konica Minolta has now overseen its magicolor range of colour lasers through several permutations. The magicolor 8650DN is, at the time of writing, the current top-end A3+ model (w...
Bad umables on the expensive side, not as speedy as we were expecting...
100%
goodgearguide.com.au
Updated:
2011-11-07 20:42:17
The Magicolor 8650 is an A3 colour laser printer with exceptionally high-grade output that would make an ideal proof printer for many design studios. It has its flaws — its especially fiddly to set up, for example — but on a day-to-day basis its got...
Good Wide colour gamut, accurate colour output, handles complex vector art...
Bad Driver confusing and fiddly to set up, slow prints...
Bottom line Once youre over the initial set-up hurdle, the MagiColour 8650DN is a top-notch printer for design studios...
90%
techworld.com
Updated:
2011-08-01 21:17:19
The Konica Minolta Magicolor 8650DN is a well-priced, high-quality large-format colour laser printer.Another manufacturer that started out as document-copying specialists, Konica Minolta has now overseen its Magicolor range of colour lasers through se...
Bottom line On the whole, it's fair to say that the Konica Minolta Magicolor 8650DN impressed us greatly. It's a fine piece of kit at this price point...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)