location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer DVR-115DSV optical disc drive Internal Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVR-115DSV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVR115DSV
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:29:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pioneer DVR-115DSV optical disc drive Internal Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IDE/ATA
  • - Internal Tray Mounting: Vertical/Horizontal
  • - Silver
Long product name Pioneer DVR-115DSV optical disc drive Internal Silver :
The long product name of Pioneer DVR-115DSV optical disc drive Internal Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVR-115DSV High Speed Dual Format Drive with PATA Interface (Silver)
More>>>
Short summary description Pioneer DVR-115DSV optical disc drive Internal Silver:
This short summary of the Pioneer DVR-115DSV optical disc drive Internal Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer DVR-115DSV, Silver, Tray, Vertical/Horizontal, UL60950-1 First Edition, CSA C22.2 No.60950-1-03, EN60950-1:2001+A11, CB Report: IEC60950-1:2001,..., IDE/ATA, 2 MB

Long summary description Pioneer DVR-115DSV optical disc drive Internal Silver:
This is an auto-generated long summary of Pioneer DVR-115DSV optical disc drive Internal Silver based on the first three specs of the first five spec groups.

Pioneer DVR-115DSV. Product colour: Silver, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: IDE/ATA, Drive device, buffer size: 2 MB, Power consumption (typical): 24.6 W. CD write speed: 40x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 32x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 120 ms