Cisco logo

Cisco 2811 wired router Black, Blue, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31438
Info modified on:
21 Oct 2022, 10:32:10
Long product name Cisco 2811 wired router Black, Blue, Stainless steel:

DSL Bundle, WIC-1SHDSL-V2 (2 or 4 Wire), SP Serv, 64F/256D

Short summary description Cisco 2811 wired router Black, Blue, Stainless steel:

Cisco 2811, Black, Blue, Stainless steel

Long summary description Cisco 2811 wired router Black, Blue, Stainless steel:

Cisco 2811. Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, DES, Firewall security: Cisco IOS. Flash memory: 64 MB, Internal memory: 256 MB, Safety: UL 60950, CAN/CSA C22.2 No. 60950, IEC 60950, EN 60950-1, AS/NZS 60950. Product colour: Black, Blue, Stainless steel, Rack capacity: 1U. Width: 438.2 mm, Depth: 416.6 mm, Height: 44.5 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.