Microsoft logo

Microsoft MSDN PRO 7.0 Development software

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27551
Info modified on:
20 Jul 2023, 10:12:57
Long product name Microsoft MSDN PRO 7.0 Development software:

MSDN PRO 7.0 7.00 ENG INTL UK (WIN-32)

Short summary description Microsoft MSDN PRO 7.0 Development software:

Microsoft MSDN PRO 7.0, Development software, 110 MB, 24 MB, Intel 486 or higher - 100 MHz, PC, Microsoft Windows 95, Microsoft Windows NT Workstation 4.0

Long summary description Microsoft MSDN PRO 7.0 Development software:

Microsoft MSDN PRO 7.0. Type: Development software. Minimum storage drive space: 110 MB, Minimum RAM: 24 MB, Minimum processor: Intel 486 or higher - 100 MHz. Media types supported: cd-rom

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.