location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RS-60E3 Remote Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS-60E3 Remote Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2469A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999581354 show
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon RS-60E3 Remote Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A remote release switch for compatible EOS and PowerShot cameras
  • - Fits with an E3-type socket
  • - Two-stage control button behaves the same as your camera's shutter
  • - A lock allows the shutter button to be locked down for longer exposure
  • - Cable length is 60 cm
Long product name Canon RS-60E3 Remote Switch :
The long product name of Canon RS-60E3 Remote Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS-60E3 Remote Switch
More>>>
Canon RS-60E3 Remote Switch:
The official description of Canon RS-60E3 Remote Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An 60cm remote release for EOS cameras featuring an E3-type socket. Two-stage control button behaves in the same way as your camera's shutter release, activating AF on a half-press.The switch also features a lock allowing you to lock the shutter button down for long exposure times or unattended continuous shooting.

Short summary description Canon RS-60E3 Remote Switch:
This short summary of the Canon RS-60E3 Remote Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Canon RS-60E3 Remote Switch, Digital camera, Wired, Press buttons, Black

Long summary description Canon RS-60E3 Remote Switch:
This is an auto-generated long summary of Canon RS-60E3 Remote Switch based on the first three specs of the first five spec groups.

Canon RS-60E3 Remote Switch. Remote control proper use: Digital camera, Interface: Wired. Number of devices supported: 1. Input type: Press buttons

Design
Interface *
Wired
Remote control proper use *
Digital camera
Product colour *
Black
Housing material
Plastic
Input type *
Press buttons
Compatibility
- Canon Digital Rebel XSi / XTi - Canon EOS 60D / 60Da/ Digital Rebel / Rebel XT / Rebel XTi / ELAN 7 / 7E / ELAN 7N / ELAN II / ELAN IIE / EOS IX Lite / Rebel 2000 / Rebel G / Rebel G II / Rebel T1i / Rebel T2 / Rebel T2i Body / Rebel T3 / Rebel T3i Body / Rebel T4i / Rebel TI / Rebel X / Rebel XS / Rebel XSi
Display
Built-in display
No
Performance
Number of devices supported *
1
Plug and Play
Yes
Weight & dimensions
Cable length
0.6 m
System requirements
USB required
No
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)