HERMA logo

HERMA Removable file labels A4 192x61 mm blue Movables/removable paper matt opaque 80 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28902
Info modified on:
07 Mar 2024, 15:34:52
Long product name HERMA Removable file labels A4 192x61 mm blue Movables/removable paper matt opaque 80 pcs.:

Removable file labels A4, 192x61 mm, Blue, 80pcs

Short summary description HERMA Removable file labels A4 192x61 mm blue Movables/removable paper matt opaque 80 pcs.:

HERMA Removable file labels A4 192x61 mm blue Movables/removable paper matt opaque 80 pcs., Blue, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Removable

Long summary description HERMA Removable file labels A4 192x61 mm blue Movables/removable paper matt opaque 80 pcs.:

HERMA Removable file labels A4 192x61 mm blue Movables/removable paper matt opaque 80 pcs.. Product colour: Blue, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 19.2 cm, Label height: 6.1 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 80 pc(s), Media sheets per package: 20 sheets, Labels per sheet: 4 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.