location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D5360 Printer photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D5300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D5360 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8361B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585233977 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:33:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart D5360 Printer photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - Printing colours: Cyan, Light Cyan, Magenta, Yellow
  • - 3.81 cm (1.5")
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D5360 Printer photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart D5360 Printer photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D5360, 4800dpi, 3.8cm LCD, USB/MCS A4 + CD/DVD print
More>>>
HP Photosmart D5360 Printer photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart D5360 Printer photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Photosmart D5360 Printer series is designed for families looking for a versatile printer offering the best of all worlds – easy photo printing, laser-quality single- or double-sided documents plus the ability to print directly onto CD/DVDs.

Short summary description HP Photosmart D5360 Printer photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart D5360 Printer photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D5360 Printer, Inkjet, 4800 x 1200 DPI, Direct printing

Long summary description HP Photosmart D5360 Printer photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart D5360 Printer photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart D5360 Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Time to first page (colour, normal)
27 s
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Print head nozzles
3900
Print speed (black, best quality, A4)
2.2 ppm
Print speed (colour photo, draft quality)
24 ppm
Print speed (colour, best quality, A4)
2.2 ppm
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (colour, fast normal quality, A4)
7.2 ppm
Features
Market positioning *
Home & office
Printing colours
Cyan, Light Cyan, Magenta, Yellow
Page description languages
PCL 3
Display diagonal
3.81 cm (1.5")
Display resolution
800 x 600 pixels
Maximum duty cycle
3000 pages per month
Electromagnetic compatibility
CISPR 22:1997 + A1:2000 + A2:2002/EN 55022:1998 + A1:2000 + A2:2003; CISPR 24:1997 + A1:2001 + A2:2002/EN 55024:1998 + A1:2001 + A2:2003; IEC 61000-3-2:2000 + A1:2001 + A2:2004/EN 61000-3-2:2000 + A2:2005; IEC 61000-3-3:1994 + A1:2001/EN 61000-3-3:1995 + A1:2001; FCC CFR 47 Part 15/ICES-003, Issue 4; GB9254-1998, GB17625.1-2003
Safety
IEC 60950-1:2001/EN 60950-1:2001, IEC 60825-1:Ed.1.2:2001/EN 60825-1:1994 + A1:2002 + A2:2001 (LED), AS/NZS 60950.1:2003, GB4943:2001
Input & output capacity
Total input capacity
125 sheets
Total output capacity
50 sheets
Standard output capacity for transparencies
25 sheets
Maximum input capacity
125 sheets
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for cards
40
Maximum input capacity for envelopes
Up to 15
Maximum input capacity for labels
Up to 125
Maximum output capacity
50 sheets
Maximum paper trays
2
Paper handling
Paper tray media types
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5, B6, B7
Non-ISO print media sizes
Index card
Custom media sizes
Main Tray: 76 x 127 to 216 x 355 mm; Photo Tray: 76 x 127 to 127 x 178 mm
Duplex print options
Automatic (standard)
Paper handling
125-sheet input tray, automated 20-sheet photo tray (supports 10 x 15 cm and 13 x 18 cm), 50-sheet output tray, automatic two-sided printing
Recommended media weight
Main Tray: A4: 60 - 90, HP envelopes: 70 - 90, HP cards: up - 200, HP pho- paper: up - 252; Pho- Tray: HP pho- paper 165 - 252
Standard media sizes
Main Tray: A4 (210 x 297 mm), A5 (148 x 210 mm), A6 (105 x 148 mm), B5 (176 x 250 mm), B6 (125 x 176 mm), B7 (88 x 125 mm), C5 (162 x 229 mm), C6 (114 x 162 mm); Photo Tray: A6 (105 x 148 mm), B6 (125 x 176 mm), C6 (114 x 162 mm), 130 x 180 mm, 100 x 150 mm (with or without tear-off/cut-off tab)
Recommended media
Paper (plain, inkjet, photo, brochure), envelopes, labels, cards (index, greeting) and transparency
Paper handling standard/input
125-sheet input tray, automated 20-sheet photo tray (supports 10 x 15 cm and 13 x 18 cm)
Ports & interfaces
Direct printing *
Yes
PictBridge *
No
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1 Hi-Speed USB - compatible with USB 2.0 specifications
Export file formats
JPEG (EXIF)
Power
Acoustic power emissions
6.6 B(A) (active, printing)
System requirements
Minimum system requirements
Windows 2000 (SP3 or higher) or XP Home and XP Professional: 233 MHZ Intel Pentium II, Celeron or compatible processor, 128 MB RAM, 900 MB hard disk space, CD-ROM or DVD-ROM drive, USB port and USB cable, SVGA 800-x600 monitor with 16-bit colour, Adobe Acrobat Reader 5 or higher recommended, Microsoft Internet Explorer 6 or higher. Windows Vista Ready: 800 MHz 32-bit or 64-bit processor, 512 MB RAM, 900 MB hard disk space, CD-ROM, USB port, Microsoft Internet Explorer. With Windows 2000, some features may not be available Windows 2000 (SP3 or higher) or XP Home and XP Professional: 233 MHZ Intel Pentium II, Celeron or compatible processor, 128 MB RAM, 900 MB hard disk space, CD-ROM or DVD-ROM drive, USB port and USB cable, SVGA 800-x600 monitor with 16-bit colour, Adobe Acrobat Reader 5 or higher recommended, Microsoft Internet Explorer 6 or higher. Windows Vista Ready: 800 MHz 32-bit or 64-bit processor, 512 MB RAM, 900 MB hard disk space, CD-ROM, USB port, Microsoft Internet Explorer. With, Mac OS X v 10.3.9, 10.4, 10.5; Macintosh PowerPC G3, G4, G5 or Intel Core processor; 128 MB RAM; 200 MB hard disk space; CD-ROM or DVD-ROM drive, USB port, any Web browser, USB port and USB cable, SVGA 800-x600 monitor with 16-bit color, Adobe Acrobat Reader 5 or higher recommended, Microsoft Internet Explorer 6 or higher. Mac OS X v 10.3.9, v10.4 or later; PowerPC G3, G4, G5 or Intel Core processor; 128 MB RAM, 200 MB hard disk space, CD-ROM or DVD-ROM drive, any web browser, USB port and USB cable, SVGA 800 x 600 monitor with 16-bit colour, Microsoft Internet Explorer 6 or higher
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
50 - 95 °F
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
5 - 90%
Recommended operating temperature range (T-T)
15 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.7 kg
Maximum dimensions (W x D x H)
458 x 582 x 380 mm
Packaging data
Bundled software
HP Photosmart Essential Software, Roxio Express Labeler
Package weight
8.23 kg
Logistics data
Pallet gross weight
350 kg
Master (outer) cases per pallet
10 pc(s)
Logistics data
Layers per pallet
4 pc(s)
Products per pallet
40 pc(s)
Other features
Dimensions (WxDxH)
458 x 473 x 183 mm
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Mac compatibility
Yes
Package dimensions (WxDxH)
501 x 238 x 494 mm
Print speed (black, normal quality, A4/US Letter)
8.2 ppm
Print speed (colour, normal quality, A4/US Letter)
5.4 ppm
Print quality, vertical alignment accuracy
+/- 0.0508 mm
Standard input trays
2
A6 Card
Yes
Media size (tray 1)
ISO: A4, A5, A6, B5, B6, C5, C6; JIS: B5, B6, B7; 76 x 127 to 216 x 355 mm
Print head
2 (1 black and 1 color cartridge - cyan, magenta, yellow)
Product dimensions when open (LxWxD)
45.7 cm (18")
Size (imperial)
45.7 cm (18")
Functions
Color printing, black-and-white printing
Compatible ink types, supplies
Dye-based, pigment-based
Control panel
5 lights (Power, Attention, Print Photos, Photo Tray, Fix Photo), 8 front-panel buttons (Power, Print Photos, Photo Tray, Fix Photo, Cancel, Left, Right, OK)
Compatible operating systems
Windows 2000 (SP3 +), Windows XP, Windows Vista Ready; Mac OS X v10.3.9, v10.4 +
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2103 mm
Print quality (colour, best quality)
4800 DPI
Print quality (black, best quality)
1200
Technical features
Versatile photo and duplex document printing plus direct CD/DVD printing.Versatile photo and duplex document printing plus direct CD/DVD printing. 3.8 cm display and intuitive menus allow selection of photos, size and quantity without a PC. Direct printing from most major memory cards. Automated paper tray carries 10 x 15 cm or 13 x 18 cm photo paper. HP Vivera 4-ink printing; optional 6-ink, optional Grey Photo, optional high-capacity cartridges.HP Vivera 4-ink printing; optional 6-ink, optional Grey Photo, optional high-capacity cartridges. Versatile photo and duplex document printing plus direct CD/DVD printing.Versatile photo and duplex document printing plus direct CD/DVD printing. Print 10 x 15 cm photos in as fast as 26 secs, print documents at up to 32 ppm black/24 ppm colour.Print 10 x 15 cm photos in as fast as 26 secs, print documents at up to 32 ppm black/24 ppm colour. 3.8 cm display and intuitive menus allow selection of photos, size and quantity without a PC. Print with or without borders in an
Paper handling standard/output
50-sheet output tray
Print quality (black, draft quality)
300 DPI
Print quality (black, normal quality)
600 DPI
Automatic paper sensor
Yes
Camera phone
Print from your camera phone's memory card using built-in memory card slots Yes
Exifprint supported
Yes, Version 2.2
Maximum input capacity (photo paper)
40 sheets
Maximum input capacity for 10 x 15 cm photographs
40 sheets
Maximum print length (imperial)
24 in
Maximum print length
610 m
Media handling
Sheetfeed
Media sizes supported (imperial)
Letter, legal, executive, 4 x 6 in, 5 x 7 in, 8 x 10 in, envelopes (No. 10, Monarch)
Media weights by paper path
Main Tray: 60 to 252 g/m2; Photo Tray: 165 to 252 g/m2
Package dimensions (W x D x H)
500.9 x 238 x 494 mm (19.7 x 9.37 x 19.4")
Package weight (imperial)
8.23 kg (18.1 lbs)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2103.1 mm (48 x 40 x 82.8")
Pallet weight (imperial)
349.7 kg (771 lbs)
Photo proofsheets supported
No
Print speed (colour, normal quality, 10 x 15 photo)
Up to 48 sec As fast as 53 sec
Printer features
Color printing, black-and-white printing
Recommended media weight (imperial)
16 lb
Skew
+/- 0.006 in
Standard output capacity for cards
Up to 25 cards
SureSupply supported
Yes
Vivera inks supported
Yes
Weight (imperial)
No pens, no power supply, no cables and no paper 12.5 lb
JetDirect Compatible Products
No
UNSPSC-code
43212104
Fade-resistance (archivability, dye ink)
200 year(s)
Maximum output capacity (photo paper)
25 sheets
Maximum output capacity for labels
25 sheets
Maximum output capacity for transparencies
25 sheets
Page yield identifier
PS5100
Pallet size (EU)
1200 x 800 x 3602 mm
Print speed (black, best quality, letter)
< 2.2
Print speed (black, fast normal quality, letter)
< 11
Print speed (colour, best quality, letter)
< 2.2
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 26 sec
Print speed (colour, draft quality, letter)
< 24
Print speed (colour, fast normal, letter)
< 7.2
Skew (transparency)
+/- 0.012 in
Standard input capacity for legal
125 sheets
Standard input capacity for cards
Up to 40 cards
Standard input capacity for envelopes
15 sheets
Standard input capacity for transparencies
Up to 25 sheets
Standard output capacity for labels
25 sheets
Standard output capacity for legal
50 sheets
Country Distributor
United Kingdom 1 distributor(s)