location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend Digital Album 20 GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Album
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS25PSP20G
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend Digital Album 20 GB Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 20 GB
  • - LCD 6.35 cm (2.5")
  • - Audio formats supported: MP3
  • - Equalizer
  • - Voice recording Built-in microphone
  • - Line-in Line-out
  • - Continuous audio playback time: 4 h Lithium-Ion (Li-Ion) 2200 mAh
Long product name Transcend Digital Album 20 GB Silver :
The long product name of Transcend Digital Album 20 GB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Album, 2.5" LCD, 20GB, USB 2.0
More>>>
Short summary description Transcend Digital Album 20 GB Silver:
This short summary of the Transcend Digital Album 20 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend Digital Album, 20 GB, LCD, 231 g, Silver

Long summary description Transcend Digital Album 20 GB Silver:
This is an auto-generated long summary of Transcend Digital Album 20 GB Silver based on the first three specs of the first five spec groups.

Transcend Digital Album. Total storage capacity: 20 GB. Display: LCD. Voice recording. Continuous audio playback time: 4 h. Weight: 231 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:11:34
Uk has collected 3 expert reviews for Transcend Digital Album 20 GB Silver and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-14 03:38:57
The Transcend Digital album is a photo viewer, MP3 player and digital storage device which would serve a photographer on the move, but lacks some distinctive features.
50%
steves-digicams.com
Updated:
2016-12-30 00:54:22
The is a $359.99 portable data and image storage device, viewer and multimedia player. It features a large 2.5-inch True Color LCD monitor, two memory card slots, Li-ion rechargeable battery, USB 2.0 high speed I/O and a 20GB hard drive. You can quick...
0%
Brand Image Product code Product Stock Price from
Transcend

Transcend MP860 4GB Black
(show image)
TS4GMP860 MP860 4GB 0.00
(excl. VAT)
0 (incl. VAT)