location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 500-sheet Feeder/Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 500-sheet Feeder/Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF406A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112404017 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:51:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Aug 2019
Product end of life date
Warranty: One-yearReturn to Authorized Service Provider
Long product name HP LaserJet 500-sheet Feeder/Tray :
The long product name of HP LaserJet 500-sheet Feeder/Tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 500-sheet Feeder/Tray
More>>>
HP LaserJet 500-sheet Feeder/Tray:
The official description of HP LaserJet 500-sheet Feeder/Tray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Support the productivity of growing work groups with simple, robust paper input accessories that enable media versatility, from A4 to legal, and allow longer printing without reloading paper.Reduce trips to the printer to reload paper with this paper input accessory. Print more pages without having to reload paper.

Automatically print on two different types of paper such as plain paper and glossy brochure paper without manually loading paper trays for each print job.

Save time and improve the performance of individuals and work groups with the increased paper capacity of this 500-sheet paper tray from HP. With more sheets of available paper, users spend less time refilling paper trays.

Short summary description HP LaserJet 500-sheet Feeder/Tray:
This short summary of the HP LaserJet 500-sheet Feeder/Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 500-sheet Feeder/Tray, 500 sheets, 4.3 kg, 5.3 kg, 495 x 250 x 468 mm, 8 pc(s), 4 pc(s)

Long summary description HP LaserJet 500-sheet Feeder/Tray:
This is an auto-generated long summary of HP LaserJet 500-sheet Feeder/Tray based on the first three specs of the first five spec groups.

HP LaserJet 500-sheet Feeder/Tray. Maximum capacity: 500 sheets. Weight: 4.3 kg. Package weight: 5.3 kg, Package dimensions (WxDxH): 495 x 250 x 468 mm. Master (outer) cases per pallet: 8 pc(s), Layers per pallet: 4 pc(s), Pallet gross weight: 192.3 kg. Dimensions (WxDxH): 411.3 x 368 x 139.2 mm, Size (imperial): 41.1 cm (16.2")

Features
Maximum capacity
500 sheets
Media formats
Letter
Yes
Legal
Yes
Weight & dimensions
Weight
4.3 kg
Packaging data
Package weight
5.3 kg
Package dimensions (WxDxH)
495 x 250 x 468 mm
Package dimensions (W x D x H)
495.3 x 248.9 x 467.4 mm (19.5 x 9.8 x 18.4")
Package weight (imperial)
5.26 kg (11.6 lbs)
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 2022 mm
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000.8 x 2021.8 mm (47.2 x 39.4 x 79.6")
Pallet weight (imperial)
191.9 kg (423 lbs)
Master (outer) cases per pallet
8 pc(s)
Layers per pallet
4 pc(s)
Pallet gross weight
192.3 kg
Other features
Dimensions (WxDxH)
411.3 x 368 x 139.2 mm
Case or master carton quantity
32 pc(s)
Custom media sizes
105 x 148 to 216 x 356 mm
Weight (imperial)
4.31 kg (9.5 lbs)
Size (imperial)
41.1 cm (16.2")
Country Distributor
Polska 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)