location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 500-sheet Feeder/Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 500-sheet Feeder/Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF284A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112404000 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 00:03:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2021
Product end of life date
Warranty: One-year commercial warranty
Long product name HP LaserJet 500-sheet Feeder/Tray :
The long product name of HP LaserJet 500-sheet Feeder/Tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 500-sheet Feeder/Tray
More>>>
HP LaserJet 500-sheet Feeder/Tray:
The official description of HP LaserJet 500-sheet Feeder/Tray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet 500-sheet Feeder/Tray:
This short summary of the HP LaserJet 500-sheet Feeder/Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 500-sheet Feeder/Tray, LaserJet Pro 400 Printer M401, 500 sheets, Business, 359.6 mm, 368 mm, 139.2 mm

Long summary description HP LaserJet 500-sheet Feeder/Tray:
This is an auto-generated long summary of HP LaserJet 500-sheet Feeder/Tray based on the first three specs of the first five spec groups.

HP LaserJet 500-sheet Feeder/Tray. Compatibility: LaserJet Pro 400 Printer M401, Maximum capacity: 500 sheets, HP segment: Business. Width: 359.6 mm, Depth: 368 mm, Height: 139.2 mm. Package width: 495 mm, Package depth: 250 mm, Package height: 468 mm. Products per pallet: 40 pc(s), Master (outer) cases per pallet: 8 pc(s), Layers per pallet: 5 pc(s). Dimensions (WxDxH): 359.6 x 368 x 139.2 mm

Features
Compatibility *
LaserJet Pro 400 Printer M401
Maximum capacity
500 sheets
HP segment
Business
Weight & dimensions
Width
359.6 mm
Depth
368 mm
Height
139.2 mm
Weight
3.9 kg
Packaging data
Package width
495 mm
Package depth
250 mm
Package height
468 mm
Package weight
5.1 kg
Package dimensions (WxDxH)
495 x 250 x 468 mm
Brand-specific features
HP GTIN (EAN/UPC)
886112404000
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 2490 mm
Products per pallet
40 pc(s)
Master (outer) cases per pallet
8 pc(s)
Layers per pallet
5 pc(s)
Pallet gross weight
226.7 g
Harmonized System (HS) code
84439990
Other features
Dimensions (WxDxH)
359.6 x 368 x 139.2 mm
Custom media sizes
105 x 148; 216 x 356 mm
Country Distributor
France 1 distributor(s)
United Kingdom 5 distributor(s)
Polska 2 distributor(s)
Deutschland 2 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)