location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery 3434 self-adhesive label Rectangle Permanent White 1000 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3434
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3434
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery 3434 self-adhesive label Rectangle Permanent White 1000 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rectangle Permanent White
  • - Material: Paper
  • - 1000 pc(s)
More>>>
Short summary description Avery 3434 self-adhesive label Rectangle Permanent White 1000 pc(s):
This short summary of the Avery 3434 self-adhesive label Rectangle Permanent White 1000 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery 3434, White, Rectangle, Permanent, 128 x 38 mm, Paper, 1000 pc(s)

Long summary description Avery 3434 self-adhesive label Rectangle Permanent White 1000 pc(s):
This is an auto-generated long summary of Avery 3434 self-adhesive label Rectangle Permanent White 1000 pc(s) based on the first three specs of the first five spec groups.

Avery 3434. Product colour: White, Shape: Rectangle, Adhesive type: Permanent. Labels per pack: 1000 pc(s)

Brand Image Product code Product Stock Price from
Avery

Avery Franking Labels, double, 163 x 43 mm
(show image)
3440 Franking Labels, double, 163 x 43 mm 0.00
(excl. VAT)
0 (incl. VAT)