Ergotron logo

Ergotron StyleView EMR Cart with LCD Pivot, SLA Powered Aluminium, Grey, White Flat panel Multimedia cart

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51907
Info modified on:
10 Aug 2024, 09:34:09
Long product name Ergotron StyleView EMR Cart with LCD Pivot, SLA Powered Aluminium, Grey, White Flat panel Multimedia cart:

StyleView EMR Cart with LCD Pivot, SLA Powered

Short summary description Ergotron StyleView EMR Cart with LCD Pivot, SLA Powered Aluminium, Grey, White Flat panel Multimedia cart:

Ergotron StyleView EMR Cart with LCD Pivot, SLA Powered, Multimedia cart, Aluminium, Grey, White, Flat panel, 16 kg, 55.9 cm (22"), 75 x 75,100 x 100 mm

Long summary description Ergotron StyleView EMR Cart with LCD Pivot, SLA Powered Aluminium, Grey, White Flat panel Multimedia cart:

Ergotron StyleView EMR Cart with LCD Pivot, SLA Powered. Type: Multimedia cart, Product colour: Aluminium, Grey, White, Recommended usage: Flat panel. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Height adjustment: 63 cm. Package weight: 58.5 kg, Package dimensions (WxDxH): 790 x 540 x 1330 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.