location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU2200RTXLCD2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332168955 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 2.2 kVA 1800 W
  • - 7 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial :
The long product name of Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial
More>>>
Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial:
The official description of Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) with Transformerless, IGBT technology maintains perfectly regulated output power by continuously converting raw AC input to DC, then re-converting output back to AC. Fully regulated sine wave AC output with +/-2% voltage regulation powers network equipment continuously, even during severe brownouts and overvoltages, all without depleting UPS battery reserves. Maintains battery-derived AC output during power failures with zero transfer time. Extended runtime options available. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Highly efficient operation in optional economy mode saves BTU heat output and energy costs. Network management interfaces support communications via USB, RS-232, contact-closure and optional SNMPWEBCARD network interface. Built-in DB9 port offers both enhanced RS-232 data and basic contact closure monitoring ability. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. LED display reports UPS operating mode, line power availability, battery mode operation, inverter operation, ECO mode status and output power availability. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode LCD configuration options. Programmable self-test. Fault-tolerant auto-bypass mode. Battery independent restart. Field-replaceable, hot-swappable internal batteries and external battery packs.
- Tripp Lite SU2200RTXLCD2U 2200VA / 2.2kVA / 1800W on-line, double-conversion 2U rack / tower UPS
- Transformerless, IGBT technology
- Selectable 100/110/120/127V output (120V factory preset)
- NEMA 5-20P input, 6 NEMA 5-15/20R and 1 L5-20R outlets
- Two switched 3-outlet load banks support remote reboot or programmable load shedding options
- Supports 2% output voltage regulation and zero transfer time in double conversion mode
- Economy mode option offers enhanced efficiency, reduced power consumption and lower BTU emissions
- 12 minutes runtime at 50% load (900W) and 4 minutes at 100% load (1800W) with internal batteries
- BP48V24-2U (limit 1), BP48V60RT-3U (multi-pack compatible) and BP48V27-2US (multi-pack compatible) external battery packs available (some configurations require Tripp Lite External Battery Configuration Software)
- LCD interface reports operating mode plus 9 selectable screens of UPS data (Load % & kW, Load % & kVA, Power factor, Input volts & Hz, Output volts & Hz, Battery volts and charge %, Minutes runtime, Capacity remaining, Kw/hr. consumption)
- LCD interface also supports 16 screens of UPS configuration and setup options
- 4 post installation hardware included, Optional 2POSTRMKITWM enables 2 post rack installation, Optional 2-9USTAND enables tower placement
- Single line TEL / Network surge suppression
- Electronic bypass maintains utility output during a variety of UPS fault conditions
- Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
- Frequency regulation / conversion mode offers generator-compatible frequency correction or conversion of frequency from 50 to 60Hz or 60 to 50Hz
- USB, RS-232, contact-closure and optional SNMPWEBCARD accessory monitoring options
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert UPS monitoring software

Short summary description Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial:
This short summary of the Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial, Double-conversion (Online), 2.2 kVA, 1800 W, 100 V, 127 V, 50/60 Hz

Long summary description Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 2U Rack/Tower, LCD display, USB, DB9 Serial. UPS topology: Double-conversion (Online), Output power capacity: 2.2 kVA, Output power: 1800 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, NEMA L5-20R, Power plug: NEMA 5-20P, AC outlets quantity: 7 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 12 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Width: 444.5 mm, Depth: 482.6 mm, Height: 88.9 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
2.2 kVA
Output power *
1800 W
Input operation voltage (min) *
100 V
Input operation voltage (max) *
127 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
127 V
Maximum current
16 A
Surge energy rating
570 J
Power factor
0.82
Crest factor
3:1
Noise level
50 dB
Surge protection
Yes
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R, NEMA L5-20R
Power plug
NEMA 5-20P
AC outlets quantity
7 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
RS-232 ports
1
Modem (RJ-11) ports
2
Ethernet LAN (RJ-45) ports
1
Battery
Typical backup time at full load
4 min
Typical backup time at half load
12 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
2U
Cable length
3 m
Cooling type
Active
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
UL1778, CSA, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
444.5 mm
Depth
482.6 mm
Height
88.9 mm
Weight
22 kg
Package width
589.3 mm
Package depth
490.2 mm
Package height
231.1 mm
Package weight
29.1 kg
Packaging data
Bundled software
PowerAlert
Logistics data
Master (outer) case width
589.3 mm
Master (outer) case length
490.2 mm
Master (outer) case height
231.1 mm
Master (outer) case gross weight
29.1 kg
Products per master (outer) case
1 pc(s)
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)