location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T654dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T654dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30G2272 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T654dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 36 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 300000 pages per month
  • - Total number of input trays: 2 Total input capacity: 650 sheets Total output capacity: 550 sheets
  • - Internal memory: 256 MB 600 MHz
Long product name Lexmark T654dn 1200 x 1200 DPI A4 :
The long product name of Lexmark T654dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome Laser, 1200 x 1200 dpi, 7.5 seconds, 55 ppm, 300000 pages per month, 600 MHz, USB 2.0, Ethernet, 23.4 kg
More>>>
Lexmark T654dn 1200 x 1200 DPI A4:
The official description of Lexmark T654dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Serious Power. Serious Potential.
A heavy hitter, with maximum speed, extra high yield cartridges and our solutions-ready platform to boost efficiency and savings.

High on Options, Low on Costs
The best in black and white: paper-saving duplex standard, a rich selection of paper handling accessories, and economical extra-high-yield 36,000*-page replacement cartridges. Turns work into workflow with 55 ppm speed, rapid time-to-first-page, and a built-in framework for supporting solution applications. (*Declared yield in accordance with ISO/IEC 19752.)

Let It Decide the Best Speed
Identifies the size and complexity of your job and automatically calculates the optimal speed—quicker time-to-first-page for short jobs and more pages per minute for longer jobs.

Intelligent Job Waiting
No more letting missing media derail hours of print time. The innovative Job Waiting feature will simply hold that job aside, letting others go on working without interruption (requires the hard disk option).

Outstanding Print Quality
Combines true 1200 x 1200 dpi with automatic darkness adjustment and pixel-boosting technology to ensure high-quality, professional documents every time.

Cutting-Edge Security
From network security to user-access restrictions, you’ll be fully equipped to keep valuable data safe and sound. In addition to IPSec, SNMPv3 and 802.1x network security, the Lexmark T654dn offers an alphanumeric pad for easy PIN authentication, plus encryption and disk wiping to secure the optional hard disk.

Get Efficient with Lexmark Solutions
Nowadays there are apps for just about everything, from tracking your diet to balancing your checkbook. But what about managing your documents? The Lexmark T654 family is the ideal platform for tapping into serious business apps that can help you save paper, cut waste, lower costs and enhance document security. See Related Links to learn more.

Short summary description Lexmark T654dn 1200 x 1200 DPI A4:
This short summary of the Lexmark T654dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T654dn, Laser, 1200 x 1200 DPI, A4, 36 ppm, Duplex printing, Network ready

Long summary description Lexmark T654dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T654dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T654dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm, Duplex printing. Network ready. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Duplex print speed (black, normal quality, A4/US Letter)
36 ppm
Time to first page (black, normal)
7.5 s
Economical printing
Yes
Features
Maximum duty cycle *
300000 pages per month
Recommended duty cycle
50000
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4300 sheets
Maximum output capacity
2950 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Processor frequency
600 MHz
Performance
Sound pressure level (printing)
35 dB
Sound pressure level (duplex printing)
56 dB
Sound power level (standby)
30 dB
Design
Product colour *
White
Certification
Energy Star, Blue Angel (RAL-UZ-122), CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 B, BSMI B, CNS 13438, VCCI B, US FDA, FCC B, UL 60950-1, IEC 320-1, EN/IEC 60320-1, CE B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 B, EN 55024, EN/IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, SMA C-tick mark B, CCC B, CISPIR 22 B, EK Mark, N Mark
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
23.4 kg
Dimensions (WxDxH)
425 x 510 x 438 mm
Packaging data
Package weight
25.8 kg
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 x64 Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Microsoft Windows 7 Apple Mac OS X Apple Mac OS 9.2 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0, 11.1 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 Ubuntu 7.10 Ubuntu 8.04 LTS SUSE Linux Enterprise Desktop 11 Debian GNU/Linux 5.0 Ubuntu 8.10, 9.04 Novell NetWare 3.2, 4.2 (bindery) Novell NetWare 4.2, 5.x and 6.x (NDS) Sun Solaris SPARC 8, 9, 10 Sun Solaris x86 10 HP-UX 11.11, 11.23, 11.31 IBM AIX 5.2, 5.3, 6.1
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
625 x 545 x 550 mm