location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit™ Wireless Desktop Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit™ Wireless Desktop Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72338WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252327817
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Pro Fit™ Wireless Desktop Set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless
  • - QWERTY US International
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Black
Warranty: Limited Lifetime
Long product name Kensington Pro Fit™ Wireless Desktop Set :
The long product name of Kensington Pro Fit™ Wireless Desktop Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optimised for comfort and productivity
More>>>
Kensington Pro Fit™ Wireless Desktop Set:
The official description of Kensington Pro Fit™ Wireless Desktop Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Here's the desktop set designed to provide lasting comfort and performance. The full-sized keyboard and mouse are perfect for long workdays while the 2.4GHz wireless connection provides high reliability in crowded office settings.

Short summary description Kensington Pro Fit™ Wireless Desktop Set:
This short summary of the Kensington Pro Fit™ Wireless Desktop Set data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Pro Fit™ Wireless Desktop Set, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Kensington Pro Fit™ Wireless Desktop Set:
This is an auto-generated long summary of Kensington Pro Fit™ Wireless Desktop Set based on the first three specs of the first five spec groups.

Kensington Pro Fit™ Wireless Desktop Set. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
US International
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Built-in memory
No
Design
Backlight *
No
Keyboard style
Straight
Flexible keyboard
No
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Power
Power source type *
Battery
Battery type
AA
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
1000 DPI
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging content
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 13:53:24
Uk has collected 3 expert reviews for Kensington Pro Fit™ Wireless Desktop Set and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
theregister.co.uk
Updated:
2013-11-01 13:53:20
The dongle is memory-key size, but isn't a problem and there's a battery indicator too. For the low price of £25, it comes with a pretty good mouse as well. So if you're looking for a cheap keyboard and don't fancy the throw-away option that PC World has on offer, spend an extra tenner...
90%
expertreviews.co.uk
Updated:
2013-11-01 13:53:20
With a curved design, the Kensington Pro Fit keyboard looks impressive. A selection of shortcut keys is located along the top, while large volume control buttons are on the left edge. The keys have a slightly smaller-than-average surface area, which do...
Bottom line The keyboard takes a bit of getting used to, but this is a comfortable desktop set at a very good price...
80%
webuser.co.uk
Updated:
2013-11-01 13:53:23
If you want to go wireless on a budget, try this keyboard-and-mouse set from Kensington. The keyboard is a bit spongy and the mouse somewhat light and plastic-feeling, but it's an adequate combination for such a keen price. The keyboard has buttons tha...
80%