location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax-L150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5258B022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574579559
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Starter Guide (15.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 200 x 400 DPI
  • - 33.6 Kbit/s
  • - 3.4 sec/page
  • - Copy function
  • - Maximum standard media size: A4
  • - LCD
Warranty: 2 years
Long product name Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White :
The long product name of Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 600 dpi, 18 ppm, 64MB, LCD 5 Lines
More>>>
Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White:
The official description of Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A compact and stylish fax that’s easy to use and maintain. Ensuring productive, reliable performance with a host of professional fax features, it’s an ideal solution for small and medium-sized businesses.

- Compact and stylish Super G3 fax
- 512-page* transmit and receive fax memory
- 15 one-touch and 100 coded speed dials
- 30-page Automatic Document Feeder
- Easy-to-use intuitive LCD display
- All-in-One cartridge
- Energy efficient

Fast, cost-effective faxing
Cut your communication costs down to a minimum with this Super G3 fax, which transmits documents in as little as 3 seconds per page*. As faxes can be sent and received in the shortest time possible, the telephone line is freed up.

Greater efficiency
A 512-page* memory safely stores all incoming documents so you can print out faxes later if paper or toner run out. Lengthy documents can also be scanned into the memory to be sent automatically, cutting transmission time and fax costs.

Quick, simple operation
Dialling couldn’t be simpler, even for inexperienced users, with all your regular numbers accessed by 15 one-touch and 100 coded speed dials. A clear, intuitive 5-line LCD display makes this fax particularly easy to use.

More productive working
Thanks to the 30-page Automatic Document Feeder, users can fax or copy lengthy documents smoothly, in a single operation, rather than feeding them through a page at a time. A 150-sheet capacity paper tray also saves time refilling paper.

Fast printing and copying
Use this fax as a productive 18-pages-per-minute laser printer via the USB connection. With Quick First Print technology there is a fast warm-up time from sleep mode. You can also copy documents at 11.8 pages per minute.

Simple maintenance
i-SENSYS FAX-L150 has a cost-effective All-in-One cartridge, which contains toner, drum and all essential parts. Simply replace the cartridge in seconds – there's no mess or hassle. Use an Authentic Canon Cartridge and you can be sure of continuous high quality output.

Exceptional energy efficiency
This environmentally friendly fax has class-leading energy efficiency, consuming only 1.5 watts in sleep mode.

* Based on ITU-T Standard Chart No. 1

Short summary description Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White:
This short summary of the Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS Fax-L150, Laser, 33.6 Kbit/s, 200 x 400 DPI, 3.4 sec/page, 125 locations, 600 x 600 DPI

Long summary description Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White:
This is an auto-generated long summary of Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White based on the first three specs of the first five spec groups.

Canon i-SENSYS Fax-L150. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 200 x 400 DPI. Maximum copy resolution: 600 x 600 DPI, Time to first copy (black, normal): 22.3 s, Maximum number of copies: 99 copies. Maximum standard media size: A4, ISO A-series sizes (A0...A9): A4, A5, Paper tray media types: Envelopes, Labels, Plain paper, Recycled paper, Transparencies. Standard input capacity: 150 sheets, Auto document feeder (ADF) input capacity: 30 sheets, Standard output capacity: 100 sheets. Display: LCD, Display number of lines: 5 lines

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
200 x 400 DPI
Fax transmission speed
3.4 sec/page
Fax delayed sending
Yes
Fax broadcasting
125 locations
Auto-redialing
Yes
Auto reduction
Yes
Copying
Copy function *
Yes
Maximum copy resolution
600 x 600 DPI
Time to first copy (black, normal)
22.3 s
Maximum number of copies
99 copies
Copier resize
50 - 200%
Greyscale levels
256
Paper handling
Maximum standard media size *
A4
ISO A-series sizes (A0...A9)
A4, A5
Paper tray media types
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Input & output capacity
Standard input capacity
150 sheets
Auto document feeder (ADF) input capacity
30 sheets
Standard output capacity
100 sheets
Display
Display
LCD
Display number of lines
5 lines
Memory
Fax memory
512 pages
Technical details
Product colour
Black, White
Technical details
Standard printer languages
UFRII-LT
Sustainability certificates
ENERGY STAR
Sound emission
Noise level (idle)
53 dB
Endurance
Maximum duty cycle
8000 pages per month
Weight & dimensions
Dimensions (WxDxH)
372 x 303 x 303 mm
Weight
8.6 kg
Software
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Power
Power consumption (typical)
400 W
Power consumption (standby)
10 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
7.8 s
Other features
Maximum resolution
1200 x 600 DPI
Brand Image Product code Product Stock Price from
Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White
(show image)
6356B012 Fax-L410 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)