location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 80A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF280A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111144143 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1151144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2024 00:06:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 80A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 80A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~2,560 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - When it's time to install a new cartridge, you can trust that HP's cartridge design makes replacement quick and easy. Recycle your old toner cartridges through HP Planet Partners[1].
  • - Ideal for printing professional-quality, black-and-white business documents at great value.
  • - Depend on Original HP 80A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 80A Black Original LaserJet Toner Cartridge :
The long product name of HP 80A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80A Black Original LaserJet Toner Cartridge
More>>>
HP 80A Black Original LaserJet Toner Cartridge:
The official description of HP 80A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing professional-quality, black-and-white business documents at great value.

HP 80A Black LaserJet Toner Cartridge makes business documents look professional with crisp, black text. Stay productive by avoiding wasted time and supplies. These reliable cartridges are specifically designed for your HP LaserJet printer or MFP.

Short summary description HP 80A Black Original LaserJet Toner Cartridge:
This short summary of the HP 80A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 80A Black Original LaserJet Toner Cartridge, 2560 pages, Black, 1 pc(s)

Long summary description HP 80A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 80A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 80A Black Original LaserJet Toner Cartridge. Black toner page yield: 2560 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 80 toner cartridges work with:
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
2560 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF280A
Total amount of recycled materials used for making
18%
Product colour
Black
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
340 mm
Depth
109 mm
Height
205 mm
Weight
850 g
Packaging data
Package dimensions (WxDxH)
340 x 109 x 205 mm
Package width
340 mm
Package depth
109 mm
Packaging data
Package height
205 mm
Package weight
1 kg
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
886111144143
Other features
Colour
No
Print technology
Laser printing
Page yield footnote
ISO/IEC 19752
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
1175 x 1000 x 1169 mm
Pallet size (EU)
1140 x 800 x 1174 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
23 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
165.5 g
Pallet weight (EU)
135.5 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
29 pc(s)
Master (outer) cases per pallet
145 pc(s)
Products per pallet
145 pc(s)
Products per pallet (EU)
115 pc(s)
Brand Image Product code Product Stock Price from
MM 15201UK toner cartridge 1 pc(s) Black MM 15201UK toner cartridge 1 pc(s) Black
(show image)
15201UK 15201UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 80A (CF280A) - For HP LaserJet Pro toner cartridge 1 pc(s) MM Black Laser Toner - HP 80A (CF280A) - For HP LaserJet Pro toner cartridge 1 pc(s)
(show image)
15201DK Black Laser Toner - HP 80A (CF280A) - For HP LaserJet Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 80A Black Original LaserJet Toner Cartridge:
Disclaimer

[2] Declared yield based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
[2] See http://www.hp.com/go/suppliesclaims.