location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zoom 4385-00-68F headphones/headset Wireless Head-band Bluetooth Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zoom Check ‘Zoom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4385-00-68F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4385-00-68F
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zoom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2022 14:23:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zoom 4385-00-68F headphones/headset Wireless Head-band Bluetooth Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, White Head-band Headphones
  • - Wireless Bluetooth 10 m
  • - Supraaural 25 - 16000 Hz 32 Ω 102 dB
  • - 102 dB 32 Ω
  • - Lithium-Ion (Li-Ion)
Long product name Zoom 4385-00-68F headphones/headset Wireless Head-band Bluetooth Grey, White :
The long product name of Zoom 4385-00-68F headphones/headset Wireless Head-band Bluetooth Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Wireless Stereo Headphones/Stereo Transmitter/Receiver
More>>>
Short summary description Zoom 4385-00-68F headphones/headset Wireless Head-band Bluetooth Grey, White:
This short summary of the Zoom 4385-00-68F headphones/headset Wireless Head-band Bluetooth Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Zoom 4385-00-68F, Wireless, 25 - 16000 Hz, Headphones, Grey, White

Long summary description Zoom 4385-00-68F headphones/headset Wireless Head-band Bluetooth Grey, White:
This is an auto-generated long summary of Zoom 4385-00-68F headphones/headset Wireless Head-band Bluetooth Grey, White based on the first three specs of the first five spec groups.

Zoom 4385-00-68F. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 25 - 16000 Hz. Wireless range: 10 m. Product colour: Grey, White

Brand Image Product code Product Stock Price from
Zoom

Zoom Bluetooth Stereo Headphones & USB Bundle for Skype Wireless
(show image)
4386-00-68F Bluetooth Stereo Headphones & USB Bundle for Skype 0.00
(excl. VAT)
0 (incl. VAT)
Zoom

Zoom Bluetooth Stereo Headphones & 3.5mm Jack Transmitter Bundle Wireless White
(show image)
4383-00-68F Bluetooth Stereo Headphones & 3.5mm Jack Transmitter Bundle 0.00
(excl. VAT)
0 (incl. VAT)
Zoom

Zoom Bluetooth Wireless Stereo Headphones/Headset Grey
(show image)
4380-00-68F Bluetooth Wireless Stereo Headphones/Headset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)