Tripp Lite logo

Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug

Data-sheet quality:
created/standardized by Icecat
Product views:
68950
Info modified on:
10 Aug 2024, 09:58:24
Warranty:
Lifetime limited warranty
Long product name Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug:

Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug

Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug:

Tripp Lite's Protect It!™ TLP2USBD offers economical AC surge suppression for full protection of 220-250V home computers, printers, scanners, and desk lamps. The TLP2USBD offers 2 type F outlets and 33 cm AC line cord. Two USB ports are perfect for charging cell phones, iPods, MP3 players and other mobile devices. Internal safety covers protect against accidental contact with unused outlets.
- Protect It!™ TLP2USBD offers economical AC surge suppression
- 380 joules AC surge suppression shields equipment from surges and line noise
- 2 Schucko outlets protects computers and peripherals
- 2 USB ports are perfect for changing cell phones, iPods, MP3 players and other mobile devices
- 33 cm cord with German plug
- Internal safety covers protect against accidental contact with unused outlets

Short summary description Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug:

Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug, 380 J, 2 AC outlet(s), Type F, 230 V, 10 A, Black

Long summary description Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug:

Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug. Surge energy rating: 380 J, AC outlets quantity: 2 AC outlet(s), AC outlet types: Type F. Product colour: Black. Cable length: 0.33 m, Weight: 220 g, Width: 55.1 mm. Package width: 154.9 mm, Package depth: 80 mm, Package height: 220.2 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.